Ringfeder Power Transmission USA Corporation GERWAH™ Ring-flex™ Couplings With Bore And Keyway Hub Design HD

Description
Coupling with standard spacer Multiple-disc coupling for compensating of axial and angular misalignments Versions with 2 disc packs can also be used to compensate for radial misalignments. RING-flex®: The Advantages of the System 1. No Tooth Backlash An important property for synchronous operation or for machines that are frequently used in start/stop or reverse operation. RING-flex® couplings are ideally suited to applications in which the positioning accuracy of the control system in both directions is important. 2. Torsional Stiffness The design of the coupling guarantees a high level of torsional stiffness, which is an important property for applications in packaging machines, servomotors drives, printing presses and machine tools. 3. High Temperatures RING-flex® couplings can be used under extreme temperature conditions up to 240 °C/460 °F, e.g. in high-temperature fluid pumps. 4. High Speeds Due to the very strict production tolerances, RING-flex® allows precise vertical alignment and a high level of true running accuracy, making it ideal for applications involving high speeds even with irregular rotary forces. 5. High Service Life The highly accurate disc pack insures optimum force distribution, while its flexibility also protects against vibrations from the drive. RING-flex® couplings do not wear, so that a long service life is guaranteed 6. Maintenance-Free Operation RING-flex® couplings are maintenance-free and do not require greasing or cleaning Characteristics Mounting with key RING-flex® HS, HD, HC Multiple-disc coupling for compensating of axial and angular misalignments. Versions with 2 disc packs can also be used to compensate for radial misalignments. High torsional stiffness High transmissible torques Can be used up to temperatures of approx. 240 °C/460 °F Maintenance-free operation Attachment of the coupling to the shafts with keys Coupling without spacer Non-standard spacers Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up to 5m. Higher rotational speeds and/or special couplings A coupling sometimes needs to fulfil certain industrial safety standards or is operated at very high rotational speeds. We can also provide solutions for this.
Description
Coupling with standard spacer Multiple-disc coupling for compensating of axial and angular misalignments Versions with 2 disc packs can also be used to compensate for radial misalignments. RING-flex®: The Advantages of the System 1. No Tooth Backlash An important property for synchronous operation or for machines that are frequently used in start/stop or reverse operation. RING-flex® couplings are ideally suited to applications in which the positioning accuracy of the control system in both directions is important. 2. Torsional Stiffness The design of the coupling guarantees a high level of torsional stiffness, which is an important property for applications in packaging machines, servomotors drives, printing presses and machine tools. 3. High Temperatures RING-flex® couplings can be used under extreme temperature conditions up to 240 °C/460 °F, e.g. in high-temperature fluid pumps. 4. High Speeds Due to the very strict production tolerances, RING-flex® allows precise vertical alignment and a high level of true running accuracy, making it ideal for applications involving high speeds even with irregular rotary forces. 5. High Service Life The highly accurate disc pack insures optimum force distribution, while its flexibility also protects against vibrations from the drive. RING-flex® couplings do not wear, so that a long service life is guaranteed 6. Maintenance-Free Operation RING-flex® couplings are maintenance-free and do not require greasing or cleaning Characteristics Mounting with key RING-flex® HS, HD, HC Multiple-disc coupling for compensating of axial and angular misalignments. Versions with 2 disc packs can also be used to compensate for radial misalignments. High torsional stiffness High transmissible torques Can be used up to temperatures of approx. 240 °C/460 °F Maintenance-free operation Attachment of the coupling to the shafts with keys Coupling without spacer Non-standard spacers Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up to 5m. Higher rotational speeds and/or special couplings A coupling sometimes needs to fulfil certain industrial safety standards or is operated at very high rotational speeds. We can also provide solutions for this.

Suppliers

Company
Product
Description
Supplier Links
GERWAH™ Ring-flex™ Couplings With Bore And Keyway Hub Design - HD - Ringfeder Power Transmission USA Corporation
Westwood, NJ, USA
GERWAH™ Ring-flex™ Couplings With Bore And Keyway Hub Design
HD
GERWAH™ Ring-flex™ Couplings With Bore And Keyway Hub Design HD
Coupling with standard spacer Multiple-disc coupling for compensating of axial and angular misalignments Versions with 2 disc packs can also be used to compensate for radial misalignments. RING-flex®: The Advantages of the System 1. No Tooth Backlash An important property for synchronous operation or for machines that are frequently used in start/stop or reverse operation. RING-flex® couplings are ideally suited to applications in which the positioning accuracy of the control system in both directions is important. 2. Torsional Stiffness The design of the coupling guarantees a high level of torsional stiffness, which is an important property for applications in packaging machines, servomotors drives, printing presses and machine tools. 3. High Temperatures RING-flex® couplings can be used under extreme temperature conditions up to 240 °C/460 °F, e.g. in high-temperature fluid pumps. 4. High Speeds Due to the very strict production tolerances, RING-flex® allows precise vertical alignment and a high level of true running accuracy, making it ideal for applications involving high speeds even with irregular rotary forces. 5. High Service Life The highly accurate disc pack insures optimum force distribution, while its flexibility also protects against vibrations from the drive. RING-flex® couplings do not wear, so that a long service life is guaranteed 6. Maintenance-Free Operation RING-flex® couplings are maintenance-free and do not require greasing or cleaning Characteristics Mounting with key RING-flex® HS, HD, HC Multiple-disc coupling for compensating of axial and angular misalignments. Versions with 2 disc packs can also be used to compensate for radial misalignments. High torsional stiffness High transmissible torques Can be used up to temperatures of approx. 240 °C/460 °F Maintenance-free operation Attachment of the coupling to the shafts with keys Coupling without spacer Non-standard spacers Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up to 5m. Higher rotational speeds and/or special couplings A coupling sometimes needs to fulfil certain industrial safety standards or is operated at very high rotational speeds. We can also provide solutions for this.

Coupling with standard spacer
Multiple-disc coupling for compensating of axial and angular misalignments

Versions with 2 disc packs can also be used to compensate for radial misalignments.

RING-flex®: The Advantages of the System

1. No Tooth Backlash

  • An important property for synchronous operation or for machines that are frequently used in start/stop or reverse operation. RING-flex® couplings are ideally suited to applications in which the positioning accuracy of the control system in both directions is important.

2. Torsional Stiffness

  • The design of the coupling guarantees a high level of torsional stiffness, which is an important property for applications in packaging machines, servomotors drives, printing presses and machine tools.

3. High Temperatures

  • RING-flex® couplings can be used under extreme temperature conditions up to 240 °C/460 °F, e.g. in high-temperature fluid pumps.

4. High Speeds

  • Due to the very strict production tolerances, RING-flex® allows precise vertical alignment and a high level of true running accuracy, making it ideal for applications involving high speeds even with irregular rotary forces.

5. High Service Life

  • The highly accurate disc pack insures optimum force distribution, while its flexibility also protects against vibrations from the drive. RING-flex® couplings do not wear, so that a long service life is guaranteed

6. Maintenance-Free Operation

  • RING-flex® couplings are maintenance-free and do not require greasing or cleaning

Characteristics Mounting with key RING-flex® HS, HD, HC

  • Multiple-disc coupling for compensating of axial and angular misalignments.
    Versions with 2 disc packs can also be used to compensate for radial misalignments.
    • High torsional stiffness
    • High transmissible torques
    • Can be used up to temperatures of approx. 240 °C/460 °F
    • Maintenance-free operation
    • Attachment of the coupling to the shafts with keys
    • Coupling without spacer
    Non-standard spacers
    Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up to 5m.
    Higher rotational speeds and/or special couplings

    A coupling sometimes needs to fulfil certain industrial safety standards or is operated at very high rotational speeds. We can also provide solutions for this.
Supplier's Site

Technical Specifications

  Ringfeder Power Transmission USA Corporation
Product Category Flexible Couplings
Product Number HD
Product Name GERWAH™ Ring-flex™ Couplings With Bore And Keyway Hub Design
Coupling Type Flexible Disc
Rated Torque 70.8 to 32389 In-lbs (81.63 to 37347 kg-cm)
Rated Speed 1500 to 8400 rpm
Units English Design; Metric Design
Bore Diameter 1.38 to 9.84 inch (35 to 250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD110 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3937 to 3.74 inch (10 to 95 mm)
View Details
KHK GC1-12SJ16, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj16 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details