Ringfeder Power Transmission USA Corporation Datasheets for Rigid Couplings
Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion.
Rigid Couplings: Learn more
| Product Name | Notes |
|---|---|
| Shaft Couplings WK 5071 Standard series – this range is the most popular, being used in most applications. | |
| Shaft Couplings WK 5091 Highest transmission values – for heavy duty applications. Simplified manufacture – only plain shaft and bore diameters with easily achieved surface finish and tolerances are required. | |
| Rigid disc coupling with keyway-hubs. The whole coupling and the torque limiter can be dismounted without displacement of the motor, driven shaft and of the hubs. GERWAH® Safety Couplings Series... | |
| The AKN-ZW is a backlash free, torsionally stiff Metal Bellows Coupling in Line shaft design. Because of the double cardanic system, the compensating of high shaft displacements are possible. Due... |