Renold Plc. Datasheets for Flexible Couplings
Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more
| Product Name | Notes |
|---|---|
| A general purpose fail safe, torsionally flexible coupling offering the option of either urethane or reinforced rubber disc, as the flexible element. Coupling Capacity Maximum power @ 100RPM - 45kW... | |
| A medium power torsionally flexible coupling combining shock absorbing and mis-alignment capacity, used in the widest range of industries and applications. The interchangeable, cost-effective solution. Coupling Capacity Maximum power @... | |
| A medium power torsionally flexible coupling combining shock absorbing and misalignment capacity, used in the widest range of industries and applications. Coupling Capacity Maximum power @ 100RPM - 45kW Maximum... | |
| A range of highly flexible couplings offering excellent misalignment capacity, and suitable to absorb both shock loads and vibrations. Coupling Capacity Maximum power @ 100RPM - 65.8kW Maximum torque -... | |
| A robust, general-purpose pin/buffer coupling providing reliable transmission of torque, and misalignment capability. Coupling Capacity Maximum power @100RPM - 340kW Maximum torque - 32500Nm Features & Benefits Steel half bodies,... | |
| An all-metal flexible yet torsionally stiff coupling suitable for use in arduous working conditions. Coupling Capacity Maximum power @ 100RPM - 90kW Maximum torque - 8595Nm Features & Benefits Torsionally... | |
| An established pin/buffer coupling offering extended power capacity; its long life and simplicity of construction make it suitable for work in the most arduous conditions. Crown Pin An established pin/buffer... | |
| he DCB-GS range of flexible couplings is a second generation coupling derived from Renold Hi-Tec Couplings’ existing DCB range. DCB-GS couplings have low weight and hence low inertia yet retain... | |
| Heavy-duty all-metal couplings giving maximum power capacity within the minimum space envelope combined with excellent misalignment capacity. Coupling Capacity Maximum power @ 100RPM - 50485kW Maximum torque - 4747000Nm Features... | |
| Innovative coupling designed to satisfy a vast spectrum of diesel drive and compressor applications. The Standard Range Comprises Flywheel to shaft Shaft to shaft Flange to flange Flywheel to shaft... | |
| Originally designed in the 1920s, the Ajax Pin and Bush Coupling is what gave the Westfield Division of Renold its start. Simple and virtually indestructible, the pin and bush design... | |
| The highly flexible VF coupling has been designed for diesel engines that are mounted separately from the marine gear and which can be placed on flexible mounts. These flexible mounts... | |
| The HTB-GS range of flexible couplings is a second generation coupling derived from Renold Hi-Tec Couplings existing range. HTB-GS couplings have low weights and inertia yet retains the unrivalled quality... | |
| The Renold Hi-Tec HTB coupling is a high-temperature, blind-assembly coupling specially designed to work in extreme temperatures from -50 degrees C to +200 degrees C. Eight frame sizes are currently... |