Renold Plc. Highly Flexible Couplings Tyreflex

Description
A range of highly flexible couplings offering excellent misalignment capacity, and suitable to absorb both shock loads and vibrations. Coupling Capacity Maximum power @ 100RPM - 65.8kW Maximum torque - 6270Nm Features & Benefits High mis-alignment capabilities - high flexibility Shock absorbing - extending machine life Maintenance free - minimum number of wearing parts Standard fire retardant - anti static elements up to size TY100 for use in flameproof environments Interchangeability means no re-engineering Pump spacer option for easy pump maintenance Taperbush bores available for ease of replacement Standard Range Comprises Shaft to shaft Pump Spacer Type Applications Compressors Generator Sets Pumps Roller Table Drives General industrial applications
Description
A range of highly flexible couplings offering excellent misalignment capacity, and suitable to absorb both shock loads and vibrations. Coupling Capacity Maximum power @ 100RPM - 65.8kW Maximum torque - 6270Nm Features & Benefits High mis-alignment capabilities - high flexibility Shock absorbing - extending machine life Maintenance free - minimum number of wearing parts Standard fire retardant - anti static elements up to size TY100 for use in flameproof environments Interchangeability means no re-engineering Pump spacer option for easy pump maintenance Taperbush bores available for ease of replacement Standard Range Comprises Shaft to shaft Pump Spacer Type Applications Compressors Generator Sets Pumps Roller Table Drives General industrial applications

Suppliers

Company
Product
Description
Supplier Links
Highly Flexible Couplings - Tyreflex - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Highly Flexible Couplings
Tyreflex
Highly Flexible Couplings Tyreflex
A range of highly flexible couplings offering excellent misalignment capacity, and suitable to absorb both shock loads and vibrations. Coupling Capacity Maximum power @ 100RPM - 65.8kW Maximum torque - 6270Nm Features & Benefits High mis-alignment capabilities - high flexibility Shock absorbing - extending machine life Maintenance free - minimum number of wearing parts Standard fire retardant - anti static elements up to size TY100 for use in flameproof environments Interchangeability means no re-engineering Pump spacer option for easy pump maintenance Taperbush bores available for ease of replacement Standard Range Comprises Shaft to shaft Pump Spacer Type Applications Compressors Generator Sets Pumps Roller Table Drives General industrial applications

A range of highly flexible couplings offering excellent misalignment capacity, and suitable to absorb both shock loads and vibrations.

Coupling Capacity

  • Maximum power @ 100RPM - 65.8kW
  • Maximum torque - 6270Nm

Features & Benefits

  • High mis-alignment capabilities - high flexibility
  • Shock absorbing - extending machine life
  • Maintenance free - minimum number of wearing parts
  • Standard fire retardant - anti static elements up to size TY100 for use in flameproof environments
  • Interchangeability means no re-engineering
  • Pump spacer option for easy pump maintenance
  • Taperbush bores available for ease of replacement

Standard Range Comprises

  • Shaft to shaft
  • Pump Spacer Type

Applications

  • Compressors
  • Generator Sets
  • Pumps
  • Roller Table Drives
  • General industrial applications
Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Flexible Couplings
Product Number Tyreflex
Product Name Highly Flexible Couplings
Coupling Type Tire
Unlock Full Specs
to access all available technical data

Similar Products

SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
KHK GC1-I, Module 2, 25 Tooth, Gear Coupling Outer Rings - gc1-i - KHK USA, Inc.
Specs
Bore Diameter 2.68 inch (68 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details