Renold Plc. Pin & Bush Couplings

Description
Originally designed in the 1920s, the Ajax Pin and Bush Coupling is what gave the Westfield Division of Renold its start. Simple and virtually indestructible, the pin and bush design is ideal for applications that involve safety, such as elevator drives or fire pumps. The fail-safe aspect of the design allows the coupling to be serviced at convenient intervals, should the elastomer become damaged. The elastomer elements reduce vibration and dampen impact loads, as well as accommodate misalignment up to 0.5 degrees. The original bushing is a neoprene elastomer with a graphite impregnated bronze sleeve. These are still available, as well as a contemporary version of this concept: urethane bushings. Renold also manufactures many custom variations of this coupling including brake drum and shear pin type couplings.
Description
Originally designed in the 1920s, the Ajax Pin and Bush Coupling is what gave the Westfield Division of Renold its start. Simple and virtually indestructible, the pin and bush design is ideal for applications that involve safety, such as elevator drives or fire pumps. The fail-safe aspect of the design allows the coupling to be serviced at convenient intervals, should the elastomer become damaged. The elastomer elements reduce vibration and dampen impact loads, as well as accommodate misalignment up to 0.5 degrees. The original bushing is a neoprene elastomer with a graphite impregnated bronze sleeve. These are still available, as well as a contemporary version of this concept: urethane bushings. Renold also manufactures many custom variations of this coupling including brake drum and shear pin type couplings.

Suppliers

Company
Product
Description
Supplier Links
Pin & Bush Couplings -  - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Pin & Bush Couplings
Pin & Bush Couplings
Originally designed in the 1920s, the Ajax Pin and Bush Coupling is what gave the Westfield Division of Renold its start. Simple and virtually indestructible, the pin and bush design is ideal for applications that involve safety, such as elevator drives or fire pumps. The fail-safe aspect of the design allows the coupling to be serviced at convenient intervals, should the elastomer become damaged. The elastomer elements reduce vibration and dampen impact loads, as well as accommodate misalignment up to 0.5 degrees. The original bushing is a neoprene elastomer with a graphite impregnated bronze sleeve. These are still available, as well as a contemporary version of this concept: urethane bushings. Renold also manufactures many custom variations of this coupling including brake drum and shear pin type couplings.

Originally designed in the 1920s, the Ajax Pin and Bush Coupling is what gave the Westfield Division of Renold its start. Simple and virtually indestructible, the pin and bush design is ideal for applications that involve safety, such as elevator drives or fire pumps. The fail-safe aspect of the design allows the coupling to be serviced at convenient intervals, should the elastomer become damaged.

The elastomer elements reduce vibration and dampen impact loads, as well as accommodate misalignment up to 0.5 degrees. The original bushing is a neoprene elastomer with a graphite impregnated bronze sleeve. These are still available, as well as a contemporary version of this concept: urethane bushings.
Renold also manufactures many custom variations of this coupling including brake drum and shear pin type couplings.

Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Flexible Couplings
Product Name Pin & Bush Couplings
Coupling Type Pin & Bush Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details
KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details