Renold Plc. General Purpose Pin/Buffer Flexible Coupling Pinflex

Description
A robust, general-purpose pin/buffer coupling providing reliable transmission of torque, and misalignment capability. Coupling Capacity Maximum power @100RPM - 340kW Maximum torque - 32500Nm Features & Benefits Steel half bodies, strong yet compact Heavy duty pin and buffer coupling - for heavy shock load conditions Torsionally flexible - shock absorbing, extending machine life Easy maintenance - minimum number of wearing parts; buffers can be changed without moving shafts Mis-alignment capabilities - flexibility in installation Polyurethane buffers - reliable, flexible and temperature-resistan t Modular construction - available in coupling, brakedrum and shear pin designs Taper bore version available Standard Range Comprises Shaft to shaft Shear Pin Brake Drum/Disc Applications Conveyors Escalators Mixers Pumps General Industrial Applications
Description
A robust, general-purpose pin/buffer coupling providing reliable transmission of torque, and misalignment capability. Coupling Capacity Maximum power @100RPM - 340kW Maximum torque - 32500Nm Features & Benefits Steel half bodies, strong yet compact Heavy duty pin and buffer coupling - for heavy shock load conditions Torsionally flexible - shock absorbing, extending machine life Easy maintenance - minimum number of wearing parts; buffers can be changed without moving shafts Mis-alignment capabilities - flexibility in installation Polyurethane buffers - reliable, flexible and temperature-resistan t Modular construction - available in coupling, brakedrum and shear pin designs Taper bore version available Standard Range Comprises Shaft to shaft Shear Pin Brake Drum/Disc Applications Conveyors Escalators Mixers Pumps General Industrial Applications

Suppliers

Company
Product
Description
Supplier Links
General Purpose Pin/Buffer Flexible Coupling - Pinflex - Renold Plc.
Wythenshawe, Manchester, United Kingdom
General Purpose Pin/Buffer Flexible Coupling
Pinflex
General Purpose Pin/Buffer Flexible Coupling Pinflex
A robust, general-purpose pin/buffer coupling providing reliable transmission of torque, and misalignment capability. Coupling Capacity Maximum power @100RPM - 340kW Maximum torque - 32500Nm Features & Benefits Steel half bodies, strong yet compact Heavy duty pin and buffer coupling - for heavy shock load conditions Torsionally flexible - shock absorbing, extending machine life Easy maintenance - minimum number of wearing parts; buffers can be changed without moving shafts Mis-alignment capabilities - flexibility in installation Polyurethane buffers - reliable, flexible and temperature-resistan t Modular construction - available in coupling, brakedrum and shear pin designs Taper bore version available Standard Range Comprises Shaft to shaft Shear Pin Brake Drum/Disc Applications Conveyors Escalators Mixers Pumps General Industrial Applications

A robust, general-purpose pin/buffer coupling providing reliable transmission of torque, and misalignment capability.

Coupling Capacity

  • Maximum power @100RPM - 340kW
  • Maximum torque - 32500Nm

Features & Benefits

  • Steel half bodies, strong yet compact
  • Heavy duty pin and buffer coupling - for heavy shock load conditions
  • Torsionally flexible - shock absorbing, extending machine life
  • Easy maintenance - minimum number of wearing parts; buffers can be changed without moving shafts
  • Mis-alignment capabilities - flexibility in installation
  • Polyurethane buffers - reliable, flexible and temperature-resistant
  • Modular construction - available in coupling, brakedrum and shear pin designs
  • Taper bore version available

Standard Range Comprises

  • Shaft to shaft
  • Shear Pin
  • Brake Drum/Disc

Applications

  • Conveyors
  • Escalators
  • Mixers
  • Pumps
  • General Industrial Applications
Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Flexible Couplings
Product Number Pinflex
Product Name General Purpose Pin/Buffer Flexible Coupling
Coupling Type Tire
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD192 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5906 to 2.36 inch (15 to 60 mm)
View Details