Renold Plc. Heavy Duty Flexible Couplings Gearflex

Description
Heavy-duty all-metal couplings giving maximum power capacity within the minimum space envelope combined with excellent misalignment capacity. Coupling Capacity Maximum power @ 100RPM - 50485kW Maximum torque - 4747000Nm Features & Benefits Heavy duty gear coupling for high application strength and long service life AGMA standard and therefore interchangeable and cost effective Single and double engagement types available, suiting all applicational requirements Crowned and barrelled teeth for optimum contact and durability Mill motor, shear pin and telescopic designs to give design flexibility for demanding applications Construction Details Steel half bodies and inner hubs 'O' Ring sealing Range Options High misalignment up to 6° Mill Motor Disengaging Telescopic M B Series Shear Pin Brake disc/drum Spindles Long Hub Applications Steelworks Mining Crane drives General heavy industrial applications
Description
Heavy-duty all-metal couplings giving maximum power capacity within the minimum space envelope combined with excellent misalignment capacity. Coupling Capacity Maximum power @ 100RPM - 50485kW Maximum torque - 4747000Nm Features & Benefits Heavy duty gear coupling for high application strength and long service life AGMA standard and therefore interchangeable and cost effective Single and double engagement types available, suiting all applicational requirements Crowned and barrelled teeth for optimum contact and durability Mill motor, shear pin and telescopic designs to give design flexibility for demanding applications Construction Details Steel half bodies and inner hubs 'O' Ring sealing Range Options High misalignment up to 6° Mill Motor Disengaging Telescopic M B Series Shear Pin Brake disc/drum Spindles Long Hub Applications Steelworks Mining Crane drives General heavy industrial applications

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Flexible Couplings - Gearflex - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Heavy Duty Flexible Couplings
Gearflex
Heavy Duty Flexible Couplings Gearflex
Heavy-duty all-metal couplings giving maximum power capacity within the minimum space envelope combined with excellent misalignment capacity. Coupling Capacity Maximum power @ 100RPM - 50485kW Maximum torque - 4747000Nm Features & Benefits Heavy duty gear coupling for high application strength and long service life AGMA standard and therefore interchangeable and cost effective Single and double engagement types available, suiting all applicational requirements Crowned and barrelled teeth for optimum contact and durability Mill motor, shear pin and telescopic designs to give design flexibility for demanding applications Construction Details Steel half bodies and inner hubs 'O' Ring sealing Range Options High misalignment up to 6° Mill Motor Disengaging Telescopic M B Series Shear Pin Brake disc/drum Spindles Long Hub Applications Steelworks Mining Crane drives General heavy industrial applications

Heavy-duty all-metal couplings giving maximum power capacity within the minimum space envelope combined with excellent misalignment capacity.

Coupling Capacity

  • Maximum power @ 100RPM - 50485kW
  • Maximum torque - 4747000Nm

Features & Benefits

  • Heavy duty gear coupling for high application strength and long service life
  • AGMA standard and therefore interchangeable and cost effective
  • Single and double engagement types available, suiting all applicational requirements
  • Crowned and barrelled teeth for optimum contact and durability
  • Mill motor, shear pin and telescopic designs to give design flexibility for demanding applications

Construction Details

  • Steel half bodies and inner hubs
  • 'O' Ring sealing

Range Options

  • High misalignment up to 6°
  • Mill Motor
  • Disengaging
  • Telescopic
  • M B Series
  • Shear Pin
  • Brake disc/drum
  • Spindles
  • Long Hub

Applications

  • Steelworks
  • Mining
  • Crane drives
  • General heavy industrial applications
Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Flexible Couplings
Product Number Gearflex
Product Name Heavy Duty Flexible Couplings
Coupling Type Tire
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details
Keyless Shaft Locking Assembly - LD040 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 2.76 to 11.81 inch (70 to 300 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details