Renold Plc. Datasheets for Conveyor Chain
Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface.
Conveyor Chain: Learn more
| Product Name | Notes |
|---|---|
| Draw Bench chains are designed to provide the high tensile strength and toughness to withstand the severe service of draw benches. These chains are made of high grade alloy steel,... | |
| Heavy Duty Steel Drag chains are designed for severely abrasive and extremely high-temp applications. For example, hot clinker and hot lime drag conveyors that run up to 1000ºF degrees. To... | |
| Renold is the leading worldwide manufacturer/supplie r to all major theme parks and theme park OEMs. We have manufacturing plants in the United States, United Kingdom and Germany with the... | |
| Renold manufactures the most complete line of welded steel mill and drag chains in the industry. The quality and performance of our welded steel chains have been the industry standard... | |
| Renold manufactures the most widely used hot asphalt drag chains that meet or exceed OEM specifications. Renold manufactures all asphalt drag, drum drive and elevator chains from domestically produced raw... | |
| Steel knuckle chains are made from top-grade carbon and alloy steels. These chains are specifically designed for rugged and heavy duty applications, such as bucket elevators and apron conveyors. Renold... |