Renold Plc. Flexible Torsionally Stiff Couplings Chainflex

Description
An all-metal flexible yet torsionally stiff coupling suitable for use in arduous working conditions. Coupling Capacity Maximum power @ 100RPM - 90kW Maximum torque - 8595Nm Features & Benefits Torsionally stiff for use as a positive drive connection Easy installation for ease of maintenance Mis-alignment capabilities allowing flexibility in installation Hardened teeth giving long life with high torque capacity All-metal coupling for use in hostile environments Taper Bush bores available for ease of maintenance Applications Fans Feeders Kiln Dryers Line Shafts Pump Drives
Description
An all-metal flexible yet torsionally stiff coupling suitable for use in arduous working conditions. Coupling Capacity Maximum power @ 100RPM - 90kW Maximum torque - 8595Nm Features & Benefits Torsionally stiff for use as a positive drive connection Easy installation for ease of maintenance Mis-alignment capabilities allowing flexibility in installation Hardened teeth giving long life with high torque capacity All-metal coupling for use in hostile environments Taper Bush bores available for ease of maintenance Applications Fans Feeders Kiln Dryers Line Shafts Pump Drives

Suppliers

Company
Product
Description
Supplier Links
Flexible Torsionally Stiff Couplings - Chainflex - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Flexible Torsionally Stiff Couplings
Chainflex
Flexible Torsionally Stiff Couplings Chainflex
An all-metal flexible yet torsionally stiff coupling suitable for use in arduous working conditions. Coupling Capacity Maximum power @ 100RPM - 90kW Maximum torque - 8595Nm Features & Benefits Torsionally stiff for use as a positive drive connection Easy installation for ease of maintenance Mis-alignment capabilities allowing flexibility in installation Hardened teeth giving long life with high torque capacity All-metal coupling for use in hostile environments Taper Bush bores available for ease of maintenance Applications Fans Feeders Kiln Dryers Line Shafts Pump Drives

An all-metal flexible yet torsionally stiff coupling suitable for use in arduous working conditions.

Coupling Capacity

  • Maximum power @ 100RPM - 90kW
  • Maximum torque - 8595Nm

Features & Benefits

  • Torsionally stiff for use as a positive drive connection
  • Easy installation for ease of maintenance
  • Mis-alignment capabilities allowing flexibility in installation
  • Hardened teeth giving long life with high torque capacity
  • All-metal coupling for use in hostile environments
  • Taper Bush bores available for ease of maintenance

Applications

  • Fans
  • Feeders
  • Kiln Dryers
  • Line Shafts
  • Pump Drives
Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Flexible Couplings
Product Number Chainflex
Product Name Flexible Torsionally Stiff Couplings
Coupling Type Roller Chain
Unlock Full Specs
to access all available technical data

Similar Products

S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
KHK GC1-I, Module 2, 25 Tooth, Gear Coupling Outer Rings - gc1-i - KHK USA, Inc.
Specs
Bore Diameter 2.68 inch (68 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
12mm Bore, 50.8mm Overall Length, Polyurethane,
Specs
Rated Torque 12.04 In-lbs (13.88 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.4724 inch (12 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details