Renold Plc. Torsionally Flexible Couplings Discflex

Description
A general purpose fail safe, torsionally flexible coupling offering the option of either urethane or reinforced rubber disc, as the flexible element. Coupling Capacity Maximum power @ 100RPM - 45kW Maximum torque - 4298Nm Features & Benefits Compact design, dimensionally small yet high power capacity Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities allowing flexibility installation Alternative flexible elements available for wide design choice Optional fire retardant anti static elements for use in flameproof environment Taper Bush bores available for ease of maintenance Standard Range Comprises Shaft to Shaft Applications Compressors Mixers Pumps Screens General Industrial Applications
Description
A general purpose fail safe, torsionally flexible coupling offering the option of either urethane or reinforced rubber disc, as the flexible element. Coupling Capacity Maximum power @ 100RPM - 45kW Maximum torque - 4298Nm Features & Benefits Compact design, dimensionally small yet high power capacity Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities allowing flexibility installation Alternative flexible elements available for wide design choice Optional fire retardant anti static elements for use in flameproof environment Taper Bush bores available for ease of maintenance Standard Range Comprises Shaft to Shaft Applications Compressors Mixers Pumps Screens General Industrial Applications

Suppliers

Company
Product
Description
Supplier Links
Torsionally Flexible Couplings - Discflex - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Torsionally Flexible Couplings
Discflex
Torsionally Flexible Couplings Discflex
A general purpose fail safe, torsionally flexible coupling offering the option of either urethane or reinforced rubber disc, as the flexible element. Coupling Capacity Maximum power @ 100RPM - 45kW Maximum torque - 4298Nm Features & Benefits Compact design, dimensionally small yet high power capacity Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities allowing flexibility installation Alternative flexible elements available for wide design choice Optional fire retardant anti static elements for use in flameproof environment Taper Bush bores available for ease of maintenance Standard Range Comprises Shaft to Shaft Applications Compressors Mixers Pumps Screens General Industrial Applications

A general purpose fail safe, torsionally flexible coupling offering the option of either urethane or reinforced rubber disc, as the flexible element.

Coupling Capacity

  • Maximum power @ 100RPM - 45kW
  • Maximum torque - 4298Nm

Features & Benefits

  • Compact design, dimensionally small yet high power capacity
  • Torsionally flexible - shock absorbing, extending machine life
  • Maintenance free - minimum number of wearing parts
  • Misalignment capabilities allowing flexibility installation
  • Alternative flexible elements available for wide design choice
  • Optional fire retardant anti static elements for use in flameproof environment
  • Taper Bush bores available for ease of maintenance

Standard Range Comprises

  • Shaft to Shaft

Applications

  • Compressors
  • Mixers
  • Pumps
  • Screens
  • General Industrial Applications
Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Flexible Couplings
Product Number Discflex
Product Name Torsionally Flexible Couplings
Coupling Type Tire
Unlock Full Specs
to access all available technical data

Similar Products

Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
KHK GC2-20SJ25, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj25 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
2.25
Specs
Rated Torque 75 In-lbs (86.48 kg-cm)
Units English Design
Bore Diameter 0.7500 inch (19.05 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details