Renold Plc. Pin/Buffer Flexible Couplings Crown Pin

Description
An established pin/buffer coupling offering extended power capacity; its long life and simplicity of construction make it suitable for work in the most arduous conditions. Crown Pin An established pin/buffer coupling offering extended power capacity; its long life and simplicity of construction make it suitable for work in the most arduous conditions. Coupling Capacity Maximum Power @ 100RPM - 2611kW Maximum torque - 249400Nm Features & Benefits Heavy duty coupling suitable for shock load conditions Neoprene rubber buffers for robust flexibility Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities - flexibility in installation Blind assembly - design flexibility Standard Range Comprises Shaft to Shaft Shear Pin Brake Drum Applications Conveyors Cranes Fans Leisure Rides Lifts Pumps Screens Washers General Industrial Applications
Description
An established pin/buffer coupling offering extended power capacity; its long life and simplicity of construction make it suitable for work in the most arduous conditions. Crown Pin An established pin/buffer coupling offering extended power capacity; its long life and simplicity of construction make it suitable for work in the most arduous conditions. Coupling Capacity Maximum Power @ 100RPM - 2611kW Maximum torque - 249400Nm Features & Benefits Heavy duty coupling suitable for shock load conditions Neoprene rubber buffers for robust flexibility Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities - flexibility in installation Blind assembly - design flexibility Standard Range Comprises Shaft to Shaft Shear Pin Brake Drum Applications Conveyors Cranes Fans Leisure Rides Lifts Pumps Screens Washers General Industrial Applications

Suppliers

Company
Product
Description
Supplier Links
Pin/Buffer Flexible Couplings - Crown Pin - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Pin/Buffer Flexible Couplings
Crown Pin
Pin/Buffer Flexible Couplings Crown Pin
An established pin/buffer coupling offering extended power capacity; its long life and simplicity of construction make it suitable for work in the most arduous conditions. Crown Pin An established pin/buffer coupling offering extended power capacity; its long life and simplicity of construction make it suitable for work in the most arduous conditions. Coupling Capacity Maximum Power @ 100RPM - 2611kW Maximum torque - 249400Nm Features & Benefits Heavy duty coupling suitable for shock load conditions Neoprene rubber buffers for robust flexibility Torsionally flexible - shock absorbing, extending machine life Maintenance free - minimum number of wearing parts Misalignment capabilities - flexibility in installation Blind assembly - design flexibility Standard Range Comprises Shaft to Shaft Shear Pin Brake Drum Applications Conveyors Cranes Fans Leisure Rides Lifts Pumps Screens Washers General Industrial Applications

An established pin/buffer coupling offering extended power capacity; its long life and simplicity of construction make it suitable for work in the most arduous conditions.

Crown Pin

An established pin/buffer coupling offering extended power capacity; its long life and simplicity of construction make it suitable for work in the most arduous conditions.

Coupling Capacity

  • Maximum Power @ 100RPM - 2611kW
  • Maximum torque - 249400Nm

Features & Benefits

  • Heavy duty coupling suitable for shock load conditions
  • Neoprene rubber buffers for robust flexibility
  • Torsionally flexible - shock absorbing, extending machine life
  • Maintenance free - minimum number of wearing parts
  • Misalignment capabilities - flexibility in installation
  • Blind assembly - design flexibility

Standard Range Comprises

  • Shaft to Shaft
  • Shear Pin
  • Brake Drum

Applications

  • Conveyors
  • Cranes
  • Fans
  • Leisure Rides
  • Lifts
  • Pumps
  • Screens
  • Washers
  • General Industrial Applications
Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Flexible Couplings
Product Number Crown Pin
Product Name Pin/Buffer Flexible Couplings
Coupling Type Tire
Unlock Full Specs
to access all available technical data

Similar Products

ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details
KHK GC1-12SJ14, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj14 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Spider Type Flexible Coupling, 0.3125
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 26 In-lbs (29.98 kg-cm)
Units English Design
View Details
Allen-Bradley / Rockwell Automation
View Details