Renold Plc. Datasheets for Fluid Couplings
Fluid couplings are torque-transmitting couplings that use hydraulic oil or water to transmit power. They differ from torque converters in that the input torque is equal to the output torque (no multiplication of torque).
Fluid Couplings: Learn more
| Product Name | Notes |
|---|---|
| A fluid coupling suitable for soft-starting high inertia machinery with reduced current demand, controlled acceleration, torque and motor overload protection. Coupling Capacity Maximum power @ 1500RPM - 600kW Maximum speed... |