Renold Plc. Flexible Coupling Spiderflex

Description
A medium power torsionally flexible coupling combining shock absorbing and mis-alignment capacity, used in the widest range of industries and applications. The interchangeable, cost-effective solution. Coupling Capacity Maximum power @ 100RPM - 33kW Maximum Torque - 3150Nm Features & Benefits Torsionally flexible - shock absorbing, extending machine life Dimensionally similar to other spider couplings - interchangeable Maintenance free - minimum number of wearing parts Mis-alignment capabilities allowing flexibility in installation Cost effective - offering a low cost product with high quality design Optional fire retardant anti static elements for use in flameproof environments Taperbush bores available for ease of maintenance Compact design - small, but with high torque capacity Blind assembly Applications Bulk handling Compressors Generator Sets Metal Manufacture Pumps General Industrial Applications
Description
A medium power torsionally flexible coupling combining shock absorbing and mis-alignment capacity, used in the widest range of industries and applications. The interchangeable, cost-effective solution. Coupling Capacity Maximum power @ 100RPM - 33kW Maximum Torque - 3150Nm Features & Benefits Torsionally flexible - shock absorbing, extending machine life Dimensionally similar to other spider couplings - interchangeable Maintenance free - minimum number of wearing parts Mis-alignment capabilities allowing flexibility in installation Cost effective - offering a low cost product with high quality design Optional fire retardant anti static elements for use in flameproof environments Taperbush bores available for ease of maintenance Compact design - small, but with high torque capacity Blind assembly Applications Bulk handling Compressors Generator Sets Metal Manufacture Pumps General Industrial Applications

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - Spiderflex - Renold Plc.
Wythenshawe, Manchester, United Kingdom
Flexible Coupling
Spiderflex
Flexible Coupling Spiderflex
A medium power torsionally flexible coupling combining shock absorbing and mis-alignment capacity, used in the widest range of industries and applications. The interchangeable, cost-effective solution. Coupling Capacity Maximum power @ 100RPM - 33kW Maximum Torque - 3150Nm Features & Benefits Torsionally flexible - shock absorbing, extending machine life Dimensionally similar to other spider couplings - interchangeable Maintenance free - minimum number of wearing parts Mis-alignment capabilities allowing flexibility in installation Cost effective - offering a low cost product with high quality design Optional fire retardant anti static elements for use in flameproof environments Taperbush bores available for ease of maintenance Compact design - small, but with high torque capacity Blind assembly Applications Bulk handling Compressors Generator Sets Metal Manufacture Pumps General Industrial Applications

A medium power torsionally flexible coupling combining shock absorbing and mis-alignment capacity, used in the widest range of industries and applications. The interchangeable, cost-effective solution.

Coupling Capacity

  • Maximum power @ 100RPM - 33kW
  • Maximum Torque - 3150Nm

Features & Benefits

  • Torsionally flexible - shock absorbing, extending machine life
  • Dimensionally similar to other spider couplings - interchangeable
  • Maintenance free - minimum number of wearing parts
  • Mis-alignment capabilities allowing flexibility in installation
  • Cost effective - offering a low cost product with high quality design
  • Optional fire retardant anti static elements for use in flameproof environments
  • Taperbush bores available for ease of maintenance
  • Compact design - small, but with high torque capacity
  • Blind assembly

Applications

  • Bulk handling
  • Compressors
  • Generator Sets
  • Metal Manufacture
  • Pumps
  • General Industrial Applications
Supplier's Site

Technical Specifications

  Renold Plc.
Product Category Flexible Couplings
Product Number Spiderflex
Product Name Flexible Coupling
Coupling Type Spider
Unlock Full Specs
to access all available technical data

Similar Products

SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
KHK GC1-12SJ16, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj16 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Any Two hubs & a insert of (A 5T23M-Series & A 5R23M25) can be combined to form a coupling with the same or different bores on opposite sides - A 5T23M2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 17.96 In-lbs (20.71 kg-cm)
Units Metric Design
Bore Diameter 0.4724 inch (12 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details