Minerallac Company Film Lubricant 37510

Description
RUBBER MOUNTINGS, WEATHER-STRIP INSULATION, DOORS, LOCKS, TRUNK LIDS, WINDOWS, SLITTER KNIVES AND ANY SLIDING SURFACE APPLICATION -40 TO 400 DEG F TEMPERATURE RATING AEROSOL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE SILICONE BASE 0 DEG F FLASH POINT SPRAYON[R] BRAND SPECIFIC GRAVITY 0.66 ODOR SLIGHT SOLVENT MSDS NUMBER S01324 PACKAGING QUANTITY 12 PER PACK
Datasheet
Description
RUBBER MOUNTINGS, WEATHER-STRIP INSULATION, DOORS, LOCKS, TRUNK LIDS, WINDOWS, SLITTER KNIVES AND ANY SLIDING SURFACE APPLICATION -40 TO 400 DEG F TEMPERATURE RATING AEROSOL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE SILICONE BASE 0 DEG F FLASH POINT SPRAYON[R] BRAND SPECIFIC GRAVITY 0.66 ODOR SLIGHT SOLVENT MSDS NUMBER S01324 PACKAGING QUANTITY 12 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Lubricant - 37510 - Minerallac Company
Hampshire, IL, USA
Film Lubricant
37510
Film Lubricant 37510
RUBBER MOUNTINGS, WEATHER-STRIP INSULATION, DOORS, LOCKS, TRUNK LIDS, WINDOWS, SLITTER KNIVES AND ANY SLIDING SURFACE APPLICATION -40 TO 400 DEG F TEMPERATURE RATING AEROSOL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE SILICONE BASE 0 DEG F FLASH POINT SPRAYON[R] BRAND SPECIFIC GRAVITY 0.66 ODOR SLIGHT SOLVENT MSDS NUMBER S01324 PACKAGING QUANTITY 12 PER PACK
  • RUBBER MOUNTINGS, WEATHER-STRIP INSULATION, DOORS, LOCKS, TRUNK LIDS, WINDOWS, SLITTER KNIVES AND ANY SLIDING SURFACE APPLICATION
  • -40 TO 400 DEG F TEMPERATURE RATING
  • AEROSOL CAN CONTAINER TYPE
  • 16 OZ CONTAINER SIZE
  • SILICONE BASE
  • 0 DEG F FLASH POINT
  • SPRAYON[R] BRAND
  • SPECIFIC GRAVITY 0.66
  • ODOR SLIGHT SOLVENT
  • MSDS NUMBER S01324
  • PACKAGING QUANTITY 12 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Lubricants
Product Number 37510
Product Name Film Lubricant
Functions Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Joint Lubricant -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Functions Lubricant
Composition / Chemistry Water Soluble / Emulsion
Features Potable water pipelines, drain waste and vent, and sewer systems
View Details
AERZEN Special Oils - Special Oil GA - Aerzen USA Corp.
Specs
Functions Lubricant
Features All Rotary Lobe Blowers Type GM
View Details
MoS2/Graphite Solid Film Lubricant - Lube-Lok®22TG - Everlube Products
Specs
Type Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
Functions Lubricant
Composition / Chemistry Graphite; Molybdenum or Metal Sulphide
View Details