Minerallac Company Film Lubricant 37508

Description
ALL METAL SURFACES, NUTS AND BOLTS, OPERATING CONTROLS, ELECTRICAL WIRING, IGNITION SYSTEMS, CIRCUITRY, CONNECTORS APPLICATION -20 TO 500 DEG F TEMPERATURE RATING AEROSOL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE ULTRA-THIN GREASELESS BASE 140 DEG F FLASH POINT SPRAYON[R], 711 PROTECTOR BRAND APPLICABLE STANDARD NSF H2 #115051 SPECIFIC GRAVITY 0.82 ODOR LOW ODOR MSDS NUMBER S00711 PACKAGING QUANTITY 12 PER PACK
Datasheet
Description
ALL METAL SURFACES, NUTS AND BOLTS, OPERATING CONTROLS, ELECTRICAL WIRING, IGNITION SYSTEMS, CIRCUITRY, CONNECTORS APPLICATION -20 TO 500 DEG F TEMPERATURE RATING AEROSOL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE ULTRA-THIN GREASELESS BASE 140 DEG F FLASH POINT SPRAYON[R], 711 PROTECTOR BRAND APPLICABLE STANDARD NSF H2 #115051 SPECIFIC GRAVITY 0.82 ODOR LOW ODOR MSDS NUMBER S00711 PACKAGING QUANTITY 12 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Lubricant - 37508 - Minerallac Company
Hampshire, IL, USA
Film Lubricant
37508
Film Lubricant 37508
ALL METAL SURFACES, NUTS AND BOLTS, OPERATING CONTROLS, ELECTRICAL WIRING, IGNITION SYSTEMS, CIRCUITRY, CONNECTORS APPLICATION -20 TO 500 DEG F TEMPERATURE RATING AEROSOL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE ULTRA-THIN GREASELESS BASE 140 DEG F FLASH POINT SPRAYON[R], 711 PROTECTOR BRAND APPLICABLE STANDARD NSF H2 #115051 SPECIFIC GRAVITY 0.82 ODOR LOW ODOR MSDS NUMBER S00711 PACKAGING QUANTITY 12 PER PACK
  • ALL METAL SURFACES, NUTS AND BOLTS, OPERATING CONTROLS, ELECTRICAL WIRING, IGNITION SYSTEMS, CIRCUITRY, CONNECTORS APPLICATION
  • -20 TO 500 DEG F TEMPERATURE RATING
  • AEROSOL CAN CONTAINER TYPE
  • 16 OZ CONTAINER SIZE
  • ULTRA-THIN GREASELESS BASE
  • 140 DEG F FLASH POINT
  • SPRAYON[R], 711 PROTECTOR BRAND
  • APPLICABLE STANDARD NSF H2 #115051
  • SPECIFIC GRAVITY 0.82
  • ODOR LOW ODOR
  • MSDS NUMBER S00711
  • PACKAGING QUANTITY 12 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Lubricants
Product Number 37508
Product Name Film Lubricant
Functions Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Joint Lubricant -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Functions Lubricant
Composition / Chemistry Water Soluble / Emulsion
Features Potable water pipelines, drain waste and vent, and sewer systems
View Details
AERZEN Special Oils - Special Oil GA - Aerzen USA Corp.
Specs
Functions Lubricant
Features All Rotary Lobe Blowers Type GM
View Details
MoS2/Graphite Solid Film Lubricant - Lube-Lok®22TG - Everlube Products
Specs
Type Anti-Seize Compound or Thread Lubricant; Solid or Dry Film Lubricant
Functions Lubricant
Composition / Chemistry Graphite; Molybdenum or Metal Sulphide
View Details