MBW Calibration AG Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
| Product Name | Notes |
|---|---|
| 973CA has been specifically configured to meet the needs for on-site measurement and validation of compressed air and other high pressure systems with up to 20 bar inlet pressure. It’s... | |
| 973E is a value engineered version of the 973 series. It does compromise on quality and performance, so still includes pressure measurement as a standard feature, can operate up to... | |
| Full featured 973 with integrated sample pump, external temperature measurement and transport case. For many years this was the standard version, hence the 973S designation. As a transfer standard, it... | |
| The 373 is a de-facto standard in humidity measurement for over 15 years. Incremental development based on operational experience and customer feedback means that the 373 continues to meet the... | |
| The 473 is the lowest cost MBW dew point instrument, yet it has high performance and the same user interface as its more expensive siblings. It features cable mounted dew... | |
| The 473-RP2 is a probe type dew point mirror that is suitable for insertion in to test chambers or environments with moving air. It is particularly well suited for use... | |
| The 473-SH2 is a chilled mirror dew point hygrometer with a cable mounted measuring head with an integrated sample flow control fan and high precision temperature measurement. It is particularly... | |
| The 573 Dew Point Mirror is a high performance 19″ rack format instrument that is very well suited to fixed industrial installations. The 573 is equipped with an integral measurement... | |
| The Model 973 Dew Point Mirror is a portable Instrument equipped with an integral measuring head for both spot and continuous measurement of frost/dew point and temperature in air and... | |
| The SHX measuring head is an evolution of the tried and tested SH measuring head. It is able to operate in test conditions up to 125 °C thanks to the... |