MBW Calibration AG Dew Point Mirror 373

Description
The 373 is a de-facto standard in humidity measurement for over 15 years. Incremental development based on operational experience and customer feedback means that the 373 continues to meet the expectations of hundreds of users in some of the most challenging applications. Despite its high specification, the 373 is easy to use and simple to maintain. Even early instruments remain serviceable thanks to the use of industry standard component architecture and careful control of software build records. Recent 373 developments include improved materials of construction to further reduce sorption effects, higher pressure capability based on new mechanical designs, data acquisition software with external generator control, and multichannel thermometer data integration. Features Wide measuring range -95 to +95 ̊C frost/dew point Dual mirror temperature sensors Removable mirror module for calibration in liquid Heated measuring heads and sampling systems High pressures up to 20000 kPa Temperature controlled sampling system Fast response Touch screen full color LCD user interface Key Specifications Frost/dew point range: -95 to +95 ̊C Gas pressure range: 50 to 20000 kPa Temperature: -50 to +100 ̊C Temperature with T12: -200 to +250 ̊C Typical Applications Calibration transfer standard Meteorology reference Fundamental research projects – Trace humidity measurement Critical process monitoring Fuel cell research
Datasheet
Description
The 373 is a de-facto standard in humidity measurement for over 15 years. Incremental development based on operational experience and customer feedback means that the 373 continues to meet the expectations of hundreds of users in some of the most challenging applications. Despite its high specification, the 373 is easy to use and simple to maintain. Even early instruments remain serviceable thanks to the use of industry standard component architecture and careful control of software build records. Recent 373 developments include improved materials of construction to further reduce sorption effects, higher pressure capability based on new mechanical designs, data acquisition software with external generator control, and multichannel thermometer data integration. Features Wide measuring range -95 to +95 ̊C frost/dew point Dual mirror temperature sensors Removable mirror module for calibration in liquid Heated measuring heads and sampling systems High pressures up to 20000 kPa Temperature controlled sampling system Fast response Touch screen full color LCD user interface Key Specifications Frost/dew point range: -95 to +95 ̊C Gas pressure range: 50 to 20000 kPa Temperature: -50 to +100 ̊C Temperature with T12: -200 to +250 ̊C Typical Applications Calibration transfer standard Meteorology reference Fundamental research projects – Trace humidity measurement Critical process monitoring Fuel cell research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Mirror - 373 - MBW Calibration AG
Wettingen, Switzerland
Dew Point Mirror
373
Dew Point Mirror 373
The 373 is a de-facto standard in humidity measurement for over 15 years. Incremental development based on operational experience and customer feedback means that the 373 continues to meet the expectations of hundreds of users in some of the most challenging applications. Despite its high specification, the 373 is easy to use and simple to maintain. Even early instruments remain serviceable thanks to the use of industry standard component architecture and careful control of software build records. Recent 373 developments include improved materials of construction to further reduce sorption effects, higher pressure capability based on new mechanical designs, data acquisition software with external generator control, and multichannel thermometer data integration. Features Wide measuring range -95 to +95 ̊C frost/dew point Dual mirror temperature sensors Removable mirror module for calibration in liquid Heated measuring heads and sampling systems High pressures up to 20000 kPa Temperature controlled sampling system Fast response Touch screen full color LCD user interface Key Specifications Frost/dew point range: -95 to +95 ̊C Gas pressure range: 50 to 20000 kPa Temperature: -50 to +100 ̊C Temperature with T12: -200 to +250 ̊C Typical Applications Calibration transfer standard Meteorology reference Fundamental research projects – Trace humidity measurement Critical process monitoring Fuel cell research

The 373 is a de-facto standard in humidity measurement for over 15 years. Incremental development based on operational experience and customer feedback means that the 373 continues to meet the expectations of hundreds of users in some of the most challenging applications.
Despite its high specification, the 373 is easy to use and simple to maintain. Even early instruments remain serviceable thanks to the use of industry standard component architecture and careful control of software build records.
Recent 373 developments include improved materials of construction to further reduce sorption effects, higher pressure capability based on new mechanical designs, data acquisition software with external generator control, and multichannel thermometer data integration.

Features

  • Wide measuring range -95 to +95 ̊C frost/dew point
  • Dual mirror temperature sensors
  • Removable mirror module for calibration in liquid
  • Heated measuring heads and sampling systems
  • High pressures up to 20000 kPa
  • Temperature controlled sampling system
  • Fast response
  • Touch screen full color LCD user interface

Key Specifications

  • Frost/dew point range: -95 to +95 ̊C
  • Gas pressure range: 50 to 20000 kPa
  • Temperature: -50 to +100 ̊C
  • Temperature with T12: -200 to +250 ̊C

Typical Applications

  • Calibration transfer standard
  • Meteorology reference
  • Fundamental research projects – Trace humidity measurement
  • Critical process monitoring
  • Fuel cell research
Supplier's Site Datasheet

Technical Specifications

  MBW Calibration AG
Product Category Moisture Meters
Product Number 373
Product Name Dew Point Mirror
Application Moisture / Water Content in Fuel / Liquids
Variables Measured DewPoint; Temperature
Form Factor Instrument
Dew Point Range -139 to 203 F (-95 to 95 C)
Unlock Full Specs
to access all available technical data

Similar Products

T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Moisture Meters - 192436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Meter
Operating Temp 122 to 320 F (50 to 160 C)
Display Digital Readouts or Indicators
View Details
Moisture Sensor - PCE-MWM 210 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.0 to 100 %
View Details
Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details