MBW Calibration AG Dew Point Mirror 473

Description
The 473 is the lowest cost MBW dew point instrument, yet it has high performance and the same user interface as its more expensive siblings. It features cable mounted dew point measuring heads that allow the user to measure directly within the application environment, and includes a temperature probe as standard. Using both measured variables, the 473 is able to calculate, display and output relative humidity. As an option, the 473 can be specified with a barometric pressure sensor. Two standard measuring heads with 2 m connecting cables are available (lengths up to 10 m can be provided on request). The SH2 measuring head is supplied with a small sample fan with variable speed to generate a steady gas flow over the dew point mirror. It can also be connected to systems with sampling points tubes using standard 6 mm or 1⁄4” gas fittings. It is very well suited as a transfer standard in humidity chambers and calibration systems. The RP2 measuring head is designed to be placed directly into environments with existing gas flow. An example would be a RH calibration chamber where a circulation fan is used to mix the air so that its temperature and humidity are uniform. In combination with the T12 multichannel thermometer, the 473 is particularly well suited to climatic chamber validation projects. Features Highly precise chilled mirror dew point technology Cable mounted dew point and temperature measurement Aspirated and direct insertion measuring heads Barometric pressure measurement options Intuitive color touch screen user interface User verifiable calibration Key Specifications Frost/dew point range: -30 to +70 ̊C Temperature: -50 to +100 ̊C Temperature with T12: -200 to +250 ̊C Typical Applications Climatic chamber validation and calibration Weather station calibration RH generator transfer standard Engine test cells
Datasheet
Description
The 473 is the lowest cost MBW dew point instrument, yet it has high performance and the same user interface as its more expensive siblings. It features cable mounted dew point measuring heads that allow the user to measure directly within the application environment, and includes a temperature probe as standard. Using both measured variables, the 473 is able to calculate, display and output relative humidity. As an option, the 473 can be specified with a barometric pressure sensor. Two standard measuring heads with 2 m connecting cables are available (lengths up to 10 m can be provided on request). The SH2 measuring head is supplied with a small sample fan with variable speed to generate a steady gas flow over the dew point mirror. It can also be connected to systems with sampling points tubes using standard 6 mm or 1⁄4” gas fittings. It is very well suited as a transfer standard in humidity chambers and calibration systems. The RP2 measuring head is designed to be placed directly into environments with existing gas flow. An example would be a RH calibration chamber where a circulation fan is used to mix the air so that its temperature and humidity are uniform. In combination with the T12 multichannel thermometer, the 473 is particularly well suited to climatic chamber validation projects. Features Highly precise chilled mirror dew point technology Cable mounted dew point and temperature measurement Aspirated and direct insertion measuring heads Barometric pressure measurement options Intuitive color touch screen user interface User verifiable calibration Key Specifications Frost/dew point range: -30 to +70 ̊C Temperature: -50 to +100 ̊C Temperature with T12: -200 to +250 ̊C Typical Applications Climatic chamber validation and calibration Weather station calibration RH generator transfer standard Engine test cells
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Mirror - 473 - MBW Calibration AG
Wettingen, Switzerland
Dew Point Mirror
473
Dew Point Mirror 473
The 473 is the lowest cost MBW dew point instrument, yet it has high performance and the same user interface as its more expensive siblings. It features cable mounted dew point measuring heads that allow the user to measure directly within the application environment, and includes a temperature probe as standard. Using both measured variables, the 473 is able to calculate, display and output relative humidity. As an option, the 473 can be specified with a barometric pressure sensor. Two standard measuring heads with 2 m connecting cables are available (lengths up to 10 m can be provided on request). The SH2 measuring head is supplied with a small sample fan with variable speed to generate a steady gas flow over the dew point mirror. It can also be connected to systems with sampling points tubes using standard 6 mm or 1⁄4” gas fittings. It is very well suited as a transfer standard in humidity chambers and calibration systems. The RP2 measuring head is designed to be placed directly into environments with existing gas flow. An example would be a RH calibration chamber where a circulation fan is used to mix the air so that its temperature and humidity are uniform. In combination with the T12 multichannel thermometer, the 473 is particularly well suited to climatic chamber validation projects. Features Highly precise chilled mirror dew point technology Cable mounted dew point and temperature measurement Aspirated and direct insertion measuring heads Barometric pressure measurement options Intuitive color touch screen user interface User verifiable calibration Key Specifications Frost/dew point range: -30 to +70 ̊C Temperature: -50 to +100 ̊C Temperature with T12: -200 to +250 ̊C Typical Applications Climatic chamber validation and calibration Weather station calibration RH generator transfer standard Engine test cells

The 473 is the lowest cost MBW dew point instrument, yet it has high performance and the same user interface as its more expensive siblings. It features cable mounted dew point measuring heads that allow the user to measure directly within the application environment, and includes a temperature probe as standard. Using both measured variables, the 473 is able to calculate, display and output relative humidity. As an option, the 473 can be specified with a barometric pressure sensor. Two standard measuring heads with 2 m connecting cables are available (lengths up to 10 m can be provided on request).

The SH2 measuring head is supplied with a small sample fan with variable speed to generate a steady gas flow over the dew point mirror. It can also be connected to systems with sampling points tubes using standard 6 mm or 1⁄4” gas fittings. It is very well suited as a transfer standard in humidity chambers and calibration systems.

The RP2 measuring head is designed to be placed directly into environments with existing gas flow. An example would be a RH calibration chamber where a circulation fan is used to mix the air so that its temperature and humidity are uniform.
In combination with the T12 multichannel thermometer, the 473 is particularly well suited to climatic chamber validation projects.

Features

  • Highly precise chilled mirror dew point technology
  • Cable mounted dew point and temperature measurement
  • Aspirated and direct insertion measuring heads
  • Barometric pressure measurement options
  • Intuitive color touch screen user interface
  • User verifiable calibration

Key Specifications

  • Frost/dew point range: -30 to +70 ̊C
  • Temperature: -50 to +100 ̊C
  • Temperature with T12: -200 to +250 ̊C

Typical Applications

  • Climatic chamber validation and calibration
  • Weather station calibration
  • RH generator transfer standard
  • Engine test cells
Supplier's Site Datasheet

Technical Specifications

  MBW Calibration AG
Product Category Moisture Meters
Product Number 473
Product Name Dew Point Mirror
Application Moisture / Water Content in Fuel / Liquids
Variables Measured DewPoint; Temperature
Form Factor Instrument
Dew Point Range -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Multifunction Moisture Meter - PCE-MMK 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Moisture Content; Temperature
Form Factor Meter
View Details
Humidity, Moisture Sensors - 2330-LDH100-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
Digital Outputs Analog Current
View Details
Humidity Sensors - HPP845E034R5 - Richardson RFPD
Specs
Form Factor Sensor
View Details
3 suppliers