973CA has been specifically configured to meet the needs for on-site measurement and validation of compressed air and other high pressure systems with up to 20 bar inlet pressure. It’s supplied in a robust transport case together with a quick coupling armoured sample tube to enable fast connection and disconnection with standard compressed air fittings.
Features
Fundamental drift free humidity measurement
Integral frost/dew point measuring head
Integrated 20 bar pressure measurement
Optimal Response Injection System for fast measurement
Intuitive, easy to use LCD touch screen user interface
Sample hose quick coupling
Outlet needle valve for sample gas flow control
Key Specifications
Min./Max. frost/dew point range: -60 to +20 ̊C
Calibrated frost/dew point range: -50 to +20 ̊C
Pressures up to 20 bar
Typical Applications
Checking breathing gas quality
Compressed air systems
Contact Us
973CA has been specifically configured to meet the needs for on-site measurement and validation of compressed air and other high pressure systems with up to 20 bar inlet pressure. It’s supplied in a robust transport case together with a quick coupling armoured sample tube to enable fast connection and disconnection with standard compressed air fittings.
Features
- Fundamental drift free humidity measurement
- Integral frost/dew point measuring head
- Integrated 20 bar pressure measurement
- Optimal Response Injection System for fast measurement
- Intuitive, easy to use LCD touch screen user interface
- Sample hose quick coupling
- Outlet needle valve for sample gas flow control
Key Specifications
- Min./Max. frost/dew point range: -60 to +20 ̊C
- Calibrated frost/dew point range: -50 to +20 ̊C
- Pressures up to 20 bar
Typical Applications
- Checking breathing gas quality
- Compressed air systems
Contact Us