MBW Calibration AG Dew Point Mirror 473-SHX

Description
The SHX measuring head is an evolution of the tried and tested SH measuring head. It is able to operate in test conditions up to 125 °C thanks to the use of optical components, electronics and materials that are able to withstand high temperatures. Our development team tested a range of components over the SHX working range to achieve the best possible performance. By comparison with our state-of-the-art 373 reference hygrometer, we were able to verify that the performance meets or exceeds the specifications. Modular Design The key components of the SHX such as the optical module and fan assembly can be easily replaced by the user without the need for system re-calibration. Sample Flow Control at High Temperature Precise dew point measurement depends on controlled and stable gas flw over the dew point mirror and known pressure. Flow rate is especially critical at high temperature and humidity conditions. The SHX measuring head incorporates a sample fan with user controllable speed that maintains a stable flow within the recommended range of 0.3…1 litre per minute at atmospheric pressure. A high temperature motor is combined with a micro engineered aluminium impeller/cowl combination to maintain reliable and stable sample flow. Flow rate can be changed through the 473 front panel user interface or by serial commands. Features – Precise and stable chilled mirror dew point mirror technology – High temperature optical components – High temperature sample fan – Cable mounted dew point measuring head – Barometric pressure measurement option – Intuitive color touch screen user interface – Integral calibration stability verification Key Specifications Measuring Ranges: Frost/Dew Point -30…+99 °C* Relative humidity 5…100 %rh Temperature -50…+125 °C Accuracy: Frost/Dew point ≤ ± 0.1 °C Temperature ≤ ± 0.07 °C Reproducibility: Frost/Dew point ≤ ± 0.05 °C Temperature ≤ ± 0.03 °C * To measure -30 °C frost point, the SHX measuring head needs to be in a temperature environment below 10°C * To measure dew points up to 99 °C the SHX measuring head must be at least 3 °C above the dew point temperature Typical Applications Validation of climatic chambers Climatic chamber calibration HALT/HASS test chambers Fuel cell test Dryer performance Key Components and Accessories SHX Measuring Head 141349 The SHX measuring head is the very latest addition to the MBW range. It is based on some of the very latest high performance technologies to achieve new levels of specifications and performance. As a stable flow through a dew point mirror measuring head is essential to achieve stable measurement, we have focused much of the development on making sure that the SHX flow fan functions over the whole working range. It uses a high temperature motor and custom design fan together with digital control from the 473 base instrument. In the event of need, the flow module can be easily replaced without specialist knowledge. In the event of damage to the SHX measuring head, it is possible to order a replacement that can be fitted by your local MBW representative or the user.
Datasheet
Description
The SHX measuring head is an evolution of the tried and tested SH measuring head. It is able to operate in test conditions up to 125 °C thanks to the use of optical components, electronics and materials that are able to withstand high temperatures. Our development team tested a range of components over the SHX working range to achieve the best possible performance. By comparison with our state-of-the-art 373 reference hygrometer, we were able to verify that the performance meets or exceeds the specifications. Modular Design The key components of the SHX such as the optical module and fan assembly can be easily replaced by the user without the need for system re-calibration. Sample Flow Control at High Temperature Precise dew point measurement depends on controlled and stable gas flw over the dew point mirror and known pressure. Flow rate is especially critical at high temperature and humidity conditions. The SHX measuring head incorporates a sample fan with user controllable speed that maintains a stable flow within the recommended range of 0.3…1 litre per minute at atmospheric pressure. A high temperature motor is combined with a micro engineered aluminium impeller/cowl combination to maintain reliable and stable sample flow. Flow rate can be changed through the 473 front panel user interface or by serial commands. Features – Precise and stable chilled mirror dew point mirror technology – High temperature optical components – High temperature sample fan – Cable mounted dew point measuring head – Barometric pressure measurement option – Intuitive color touch screen user interface – Integral calibration stability verification Key Specifications Measuring Ranges: Frost/Dew Point -30…+99 °C* Relative humidity 5…100 %rh Temperature -50…+125 °C Accuracy: Frost/Dew point ≤ ± 0.1 °C Temperature ≤ ± 0.07 °C Reproducibility: Frost/Dew point ≤ ± 0.05 °C Temperature ≤ ± 0.03 °C * To measure -30 °C frost point, the SHX measuring head needs to be in a temperature environment below 10°C * To measure dew points up to 99 °C the SHX measuring head must be at least 3 °C above the dew point temperature Typical Applications Validation of climatic chambers Climatic chamber calibration HALT/HASS test chambers Fuel cell test Dryer performance Key Components and Accessories SHX Measuring Head 141349 The SHX measuring head is the very latest addition to the MBW range. It is based on some of the very latest high performance technologies to achieve new levels of specifications and performance. As a stable flow through a dew point mirror measuring head is essential to achieve stable measurement, we have focused much of the development on making sure that the SHX flow fan functions over the whole working range. It uses a high temperature motor and custom design fan together with digital control from the 473 base instrument. In the event of need, the flow module can be easily replaced without specialist knowledge. In the event of damage to the SHX measuring head, it is possible to order a replacement that can be fitted by your local MBW representative or the user.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Mirror - 473-SHX - MBW Calibration AG
Wettingen, Switzerland
Dew Point Mirror
473-SHX
Dew Point Mirror 473-SHX
The SHX measuring head is an evolution of the tried and tested SH measuring head. It is able to operate in test conditions up to 125 °C thanks to the use of optical components, electronics and materials that are able to withstand high temperatures. Our development team tested a range of components over the SHX working range to achieve the best possible performance. By comparison with our state-of-the-art 373 reference hygrometer, we were able to verify that the performance meets or exceeds the specifications. Modular Design The key components of the SHX such as the optical module and fan assembly can be easily replaced by the user without the need for system re-calibration. Sample Flow Control at High Temperature Precise dew point measurement depends on controlled and stable gas flw over the dew point mirror and known pressure. Flow rate is especially critical at high temperature and humidity conditions. The SHX measuring head incorporates a sample fan with user controllable speed that maintains a stable flow within the recommended range of 0.3…1 litre per minute at atmospheric pressure. A high temperature motor is combined with a micro engineered aluminium impeller/cowl combination to maintain reliable and stable sample flow. Flow rate can be changed through the 473 front panel user interface or by serial commands. Features – Precise and stable chilled mirror dew point mirror technology – High temperature optical components – High temperature sample fan – Cable mounted dew point measuring head – Barometric pressure measurement option – Intuitive color touch screen user interface – Integral calibration stability verification Key Specifications Measuring Ranges: Frost/Dew Point -30…+99 °C* Relative humidity 5…100 %rh Temperature -50…+125 °C Accuracy: Frost/Dew point ≤ ± 0.1 °C Temperature ≤ ± 0.07 °C Reproducibility: Frost/Dew point ≤ ± 0.05 °C Temperature ≤ ± 0.03 °C * To measure -30 °C frost point, the SHX measuring head needs to be in a temperature environment below 10°C * To measure dew points up to 99 °C the SHX measuring head must be at least 3 °C above the dew point temperature Typical Applications Validation of climatic chambers Climatic chamber calibration HALT/HASS test chambers Fuel cell test Dryer performance Key Components and Accessories SHX Measuring Head 141349 The SHX measuring head is the very latest addition to the MBW range. It is based on some of the very latest high performance technologies to achieve new levels of specifications and performance. As a stable flow through a dew point mirror measuring head is essential to achieve stable measurement, we have focused much of the development on making sure that the SHX flow fan functions over the whole working range. It uses a high temperature motor and custom design fan together with digital control from the 473 base instrument. In the event of need, the flow module can be easily replaced without specialist knowledge. In the event of damage to the SHX measuring head, it is possible to order a replacement that can be fitted by your local MBW representative or the user.

The SHX measuring head is an evolution of the tried and tested SH measuring head. It is able to operate in test conditions up to 125 °C thanks to the use of optical components, electronics and materials that are able to withstand high temperatures. Our development team tested a range of components over the SHX working range to achieve the best possible performance. By comparison with our state-of-the-art 373 reference hygrometer, we were able to verify that the performance meets or exceeds the specifications.

Modular Design

The key components of the SHX such as the optical module and fan assembly can be easily replaced by the user without the need for system re-calibration.

Sample Flow Control at High Temperature

Precise dew point measurement depends on controlled and stable gas flw over the dew point mirror and known pressure. Flow rate is especially critical at high temperature and humidity conditions. The SHX measuring head incorporates a sample fan with user controllable speed that maintains a stable flow within the recommended range of 0.3…1 litre per minute at atmospheric pressure. A high temperature motor is combined with a micro engineered aluminium impeller/cowl combination to maintain reliable and stable sample flow. Flow rate can be changed through the 473 front panel user interface or by serial commands.

Features

– Precise and stable chilled mirror dew point mirror technology
– High temperature optical components
– High temperature sample fan
– Cable mounted dew point measuring head
– Barometric pressure measurement option
– Intuitive color touch screen user interface
– Integral calibration stability verification

Key Specifications

Measuring Ranges:

Frost/Dew Point -30…+99 °C*
Relative humidity 5…100 %rh
Temperature -50…+125 °C

Accuracy:

Frost/Dew point ≤ ± 0.1 °C
Temperature ≤ ± 0.07 °C

Reproducibility:

Frost/Dew point ≤ ± 0.05 °C
Temperature ≤ ± 0.03 °C

* To measure -30 °C frost point, the SHX measuring head needs to be in a temperature environment below 10°C
* To measure dew points up to 99 °C the SHX measuring head must be at least 3 °C above the dew point temperature

Typical Applications

  • Validation of climatic chambers
  • Climatic chamber calibration
  • HALT/HASS test chambers
  • Fuel cell test
  • Dryer performance

Key Components and Accessories

SHX Measuring Head 141349

The SHX measuring head is the very latest addition to the MBW range. It is based on some of the very latest high performance technologies to achieve new levels of specifications and performance.

As a stable flow through a dew point mirror measuring head is essential to achieve stable measurement, we have focused much of the development on making sure that the SHX flow fan functions over the whole working range. It uses a high temperature motor and custom design fan together with digital control from the 473 base instrument. In the event of need, the flow module can be easily replaced without specialist knowledge.

In the event of damage to the SHX measuring head, it is possible to order a replacement that can be fitted by your local MBW representative or the user.

Supplier's Site Datasheet

Technical Specifications

  MBW Calibration AG
Product Category Moisture Meters
Product Number 473-SHX
Product Name Dew Point Mirror
Application Moisture / Water Content in Fuel / Liquids
Variables Measured DewPoint; Temperature
Form Factor Instrument
Dew Point Range -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Sensors - 10142020-01 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details