MBW Calibration AG Datasheets for Gas Generation Equipment
Gas generation equipment provides an onsite supply of gas, vapor, or humidity (water vapor). It eliminates the need for delivery in gas cylinders, which can be bulky and may have special storage requirements.
Gas Generation Equipment: Learn more
| Product Name | Notes |
|---|---|
| The HFG1 allows users generate variable dew or frost point gas flows for the calibration of all types of hygrometers. It works by combining a dry gas supply with adjustable... | |
| The Model 2500 Benchtop Humidity Generator is a self contained system capable of producing atmospheres of known humidities using the fundamental, NIST proven, “two-pressure” principle. This system is capable of... | |
| The Model 3900 Low Humidity Generator is an extremely accurate means of producing known humidity values for calibrating and verifying humidity instrumentation. Based on the combined, NIST proven, fundamental “two-pressure” |