MBW Calibration AG Datasheets for Hygrometers and Humidity Measurement Instruments
Hygrometers and humidity measurement instruments test for absolute humidity, relative humidity, or dew point in air.
Hygrometers and Humidity Measurement Instruments: Learn more
| Product Name | Notes |
|---|---|
| 973CA has been specifically configured to meet the needs for on-site measurement and validation of compressed air and other high pressure systems with up to 20 bar inlet pressure. It’s... | |
| 973E is a value engineered version of the 973 series. It does compromise on quality and performance, so still includes pressure measurement as a standard feature, can operate up to... | |
| Full featured 973 with integrated sample pump, external temperature measurement and transport case. For many years this was the standard version, hence the 973S designation. As a transfer standard, it... | |
| The 373 is a de-facto standard in humidity measurement for over 15 years. Incremental development based on operational experience and customer feedback means that the 373 continues to meet the... | |
| The 473 is the lowest cost MBW dew point instrument, yet it has high performance and the same user interface as its more expensive siblings. It features cable mounted dew... | |
| The 473-RP2 is a probe type dew point mirror that is suitable for insertion in to test chambers or environments with moving air. It is particularly well suited for use... | |
| The 473-SH2 is a chilled mirror dew point hygrometer with a cable mounted measuring head with an integrated sample flow control fan and high precision temperature measurement. It is particularly... | |
| The 573 Dew Point Mirror is a high performance 19″ rack format instrument that is very well suited to fixed industrial installations. The 573 is equipped with an integral measurement... | |
| The Model 973 Dew Point Mirror is a portable Instrument equipped with an integral measuring head for both spot and continuous measurement of frost/dew point and temperature in air and... | |
| The SHX measuring head is an evolution of the tried and tested SH measuring head. It is able to operate in test conditions up to 125 °C thanks to the... |