MBW Calibration AG Dew Point Mirror 973

Description
The Model 973 Dew Point Mirror is a portable Instrument equipped with an integral measuring head for both spot and continuous measurement of frost/dew point and temperature in air and gas. Based on the chilled mirror principle, the 973 provides fundamental, drift free and precise humidity measurement. The 973 has no need for either humidity sensor replacement or calibration adjustment. Unlike sensor-based systems, routine maintenance is conveniently limited to occasional mirror cleaning. Users can self-check instrument calibration stability using the integrated Ice-Test function. Features Fundamental drift free humidity measurement Integral frost/dew point measuring head Internal sample pump Optimal Response Injection System for fast measurement Pressures up to 20 bar Intuitive, easy to use LCD touch screen user interface Instrument Models 973S High Specification 973 The original 973 with integrated sample pump, external temperature measurement and transport case. 973CA Compressed air specific 973 20 bar inlet pressure, quick coupling sample tubes and compressed air Fittings 973E Economic Version of the 973 No pump and no external temperature measurement, but at a lower price point and the usual MBW accuracy and stability. Key Specifications Min./Max. frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C Temperature: -50 to +100 ̊C Typical Applications On-site calibration of dew point sensors Checking breathing gas quality Battery manufacturing Compressed air systems Standards laboratories Validation of production and storage conditions Dryer performance tests
Description
The Model 973 Dew Point Mirror is a portable Instrument equipped with an integral measuring head for both spot and continuous measurement of frost/dew point and temperature in air and gas. Based on the chilled mirror principle, the 973 provides fundamental, drift free and precise humidity measurement. The 973 has no need for either humidity sensor replacement or calibration adjustment. Unlike sensor-based systems, routine maintenance is conveniently limited to occasional mirror cleaning. Users can self-check instrument calibration stability using the integrated Ice-Test function. Features Fundamental drift free humidity measurement Integral frost/dew point measuring head Internal sample pump Optimal Response Injection System for fast measurement Pressures up to 20 bar Intuitive, easy to use LCD touch screen user interface Instrument Models 973S High Specification 973 The original 973 with integrated sample pump, external temperature measurement and transport case. 973CA Compressed air specific 973 20 bar inlet pressure, quick coupling sample tubes and compressed air Fittings 973E Economic Version of the 973 No pump and no external temperature measurement, but at a lower price point and the usual MBW accuracy and stability. Key Specifications Min./Max. frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C Temperature: -50 to +100 ̊C Typical Applications On-site calibration of dew point sensors Checking breathing gas quality Battery manufacturing Compressed air systems Standards laboratories Validation of production and storage conditions Dryer performance tests

Suppliers

Company
Product
Description
Supplier Links
Dew Point Mirror - 973 - MBW Calibration AG
Wettingen, Switzerland
Dew Point Mirror
973
Dew Point Mirror 973
The Model 973 Dew Point Mirror is a portable Instrument equipped with an integral measuring head for both spot and continuous measurement of frost/dew point and temperature in air and gas. Based on the chilled mirror principle, the 973 provides fundamental, drift free and precise humidity measurement. The 973 has no need for either humidity sensor replacement or calibration adjustment. Unlike sensor-based systems, routine maintenance is conveniently limited to occasional mirror cleaning. Users can self-check instrument calibration stability using the integrated Ice-Test function. Features Fundamental drift free humidity measurement Integral frost/dew point measuring head Internal sample pump Optimal Response Injection System for fast measurement Pressures up to 20 bar Intuitive, easy to use LCD touch screen user interface Instrument Models 973S High Specification 973 The original 973 with integrated sample pump, external temperature measurement and transport case. 973CA Compressed air specific 973 20 bar inlet pressure, quick coupling sample tubes and compressed air Fittings 973E Economic Version of the 973 No pump and no external temperature measurement, but at a lower price point and the usual MBW accuracy and stability. Key Specifications Min./Max. frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C Temperature: -50 to +100 ̊C Typical Applications On-site calibration of dew point sensors Checking breathing gas quality Battery manufacturing Compressed air systems Standards laboratories Validation of production and storage conditions Dryer performance tests

The Model 973 Dew Point Mirror is a portable Instrument equipped with an integral measuring head for both spot and continuous measurement of frost/dew point and temperature in air and gas. Based on the chilled mirror principle, the 973 provides fundamental, drift free and precise humidity measurement. The 973 has no need for either humidity sensor replacement or calibration adjustment. Unlike sensor-based systems, routine maintenance is conveniently limited to occasional mirror cleaning. Users can self-check instrument calibration stability using the integrated Ice-Test function.

Features

  • Fundamental drift free humidity measurement
  • Integral frost/dew point measuring head
  • Internal sample pump
  • Optimal Response Injection System for fast measurement
  • Pressures up to 20 bar
  • Intuitive, easy to use LCD touch screen user interface

Instrument Models

973S

High Specification 973

The original 973 with integrated sample pump, external temperature measurement and transport case.

973CA

Compressed air specific 973

20 bar inlet pressure, quick coupling sample tubes and compressed air Fittings

973E

Economic Version of the 973

No pump and no external temperature measurement, but at a lower price point and the usual MBW accuracy and stability.

Key Specifications

  • Min./Max. frost/dew point range: -60 to +20 ̊C
  • Calibrated frost/dew point range: -50 to +20 ̊C
  • Temperature: -50 to +100 ̊C

Typical Applications

  • On-site calibration of dew point sensors
  • Checking breathing gas quality
  • Battery manufacturing
  • Compressed air systems
  • Standards laboratories
  • Validation of production and storage conditions
  • Dryer performance tests
Supplier's Site

Technical Specifications

  MBW Calibration AG
Product Category Moisture Meters
Product Number 973
Product Name Dew Point Mirror
Application Moisture / Water Content in Fuel / Liquids
Variables Measured DewPoint; Temperature
Form Factor Instrument
Dew Point Range -76 to 68 F (-60 to 20 C)
Unlock Full Specs
to access all available technical data

Similar Products

T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Moisture Meters - 1469080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details
Multifunction Absolute Air Moisture Meter - PCE-WM1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Absolute Humidity; Temperature
Form Factor Meter
View Details
Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details