MBW Calibration AG Dew Point Mirror 973S

Description
Full featured 973 with integrated sample pump, external temperature measurement and transport case. For many years this was the standard version, hence the 973S designation. As a transfer standard, it remains a popular option thanks the high stability of the integrated measuring head, integrated 0.1% pressure sensor, and high precision temperature measurement to enable calculation of relative humidity. Features Fundamental drift free humidity measurement Integral frost/dew point measuring head Internal sample pump Optimal Response Injection System for fast measurement Electronic flow measurement Intuitive, easy to use LCD touch screen user interface Key Specifications Frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C Pressure up to 3 bar Temperature: -50 to +100 ̊C Typical Applications Transfer standard for industrial applications Checking breathing gas quality Battery manufacturing Heat treatment Validation of production and storage conditions Dryer performance validation
Description
Full featured 973 with integrated sample pump, external temperature measurement and transport case. For many years this was the standard version, hence the 973S designation. As a transfer standard, it remains a popular option thanks the high stability of the integrated measuring head, integrated 0.1% pressure sensor, and high precision temperature measurement to enable calculation of relative humidity. Features Fundamental drift free humidity measurement Integral frost/dew point measuring head Internal sample pump Optimal Response Injection System for fast measurement Electronic flow measurement Intuitive, easy to use LCD touch screen user interface Key Specifications Frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C Pressure up to 3 bar Temperature: -50 to +100 ̊C Typical Applications Transfer standard for industrial applications Checking breathing gas quality Battery manufacturing Heat treatment Validation of production and storage conditions Dryer performance validation

Suppliers

Company
Product
Description
Supplier Links
Dew Point Mirror - 973S - MBW Calibration AG
Wettingen, Switzerland
Dew Point Mirror
973S
Dew Point Mirror 973S
Full featured 973 with integrated sample pump, external temperature measurement and transport case. For many years this was the standard version, hence the 973S designation. As a transfer standard, it remains a popular option thanks the high stability of the integrated measuring head, integrated 0.1% pressure sensor, and high precision temperature measurement to enable calculation of relative humidity. Features Fundamental drift free humidity measurement Integral frost/dew point measuring head Internal sample pump Optimal Response Injection System for fast measurement Electronic flow measurement Intuitive, easy to use LCD touch screen user interface Key Specifications Frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C Pressure up to 3 bar Temperature: -50 to +100 ̊C Typical Applications Transfer standard for industrial applications Checking breathing gas quality Battery manufacturing Heat treatment Validation of production and storage conditions Dryer performance validation

Full featured 973 with integrated sample pump, external temperature measurement and transport case. For many years this was the standard version, hence the 973S designation. As a transfer standard, it remains a popular option thanks the high stability of the integrated measuring head, integrated 0.1% pressure sensor, and high precision temperature measurement to enable calculation of relative humidity.

Features

  • Fundamental drift free humidity measurement
  • Integral frost/dew point measuring head
  • Internal sample pump
  • Optimal Response Injection System for fast measurement
  • Electronic flow measurement
  • Intuitive, easy to use LCD touch screen user interface

Key Specifications

  • Frost/dew point range: -60 to +20 ̊C
  • Calibrated frost/dew point range: -50 to +20 ̊C
  • Pressure up to 3 bar
  • Temperature: -50 to +100 ̊C

Typical Applications

  • Transfer standard for industrial applications
  • Checking breathing gas quality
  • Battery manufacturing
  • Heat treatment
  • Validation of production and storage conditions
  • Dryer performance validation
Supplier's Site

Technical Specifications

  MBW Calibration AG
Product Category Moisture Meters
Product Number 973S
Product Name Dew Point Mirror
Application Moisture / Water Content in Fuel / Liquids
Variables Measured DewPoint; Temperature
Form Factor Instrument
Dew Point Range -76 to 68 F (-60 to 20 C)
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - 10142071-20 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity, Moisture Sensors - 2952-P14RAPID2_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details