MBW Calibration AG Dew Point Mirror 973E

Description
973E is a value engineered version of the 973 series. It does compromise on quality and performance, so still includes pressure measurement as a standard feature, can operate up to 10bar and features ORIS to maintain fast response in spot check applications. Features Fundamental drift free humidity measurement Integral frost/dew point measuring head Intuitive, easy to use LCD touch screen user interface Key Specifications Min./Max. frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C ORIS for fast response for low humidity 10 bar pressure measurement Typical Applications On-site calibration of dew point sensors Standards laboratories Validation of production and storage conditions Dryer performance tests
Description
973E is a value engineered version of the 973 series. It does compromise on quality and performance, so still includes pressure measurement as a standard feature, can operate up to 10bar and features ORIS to maintain fast response in spot check applications. Features Fundamental drift free humidity measurement Integral frost/dew point measuring head Intuitive, easy to use LCD touch screen user interface Key Specifications Min./Max. frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C ORIS for fast response for low humidity 10 bar pressure measurement Typical Applications On-site calibration of dew point sensors Standards laboratories Validation of production and storage conditions Dryer performance tests

Suppliers

Company
Product
Description
Supplier Links
Dew Point Mirror - 973E - MBW Calibration AG
Wettingen, Switzerland
Dew Point Mirror
973E
Dew Point Mirror 973E
973E is a value engineered version of the 973 series. It does compromise on quality and performance, so still includes pressure measurement as a standard feature, can operate up to 10bar and features ORIS to maintain fast response in spot check applications. Features Fundamental drift free humidity measurement Integral frost/dew point measuring head Intuitive, easy to use LCD touch screen user interface Key Specifications Min./Max. frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C ORIS for fast response for low humidity 10 bar pressure measurement Typical Applications On-site calibration of dew point sensors Standards laboratories Validation of production and storage conditions Dryer performance tests

973E is a value engineered version of the 973 series. It does compromise on quality and performance, so still includes pressure measurement as a standard feature, can operate up to 10bar and features ORIS to maintain fast response in spot check applications.

Features

  • Fundamental drift free humidity measurement
  • Integral frost/dew point measuring head
  • Intuitive, easy to use LCD touch screen user interface

Key Specifications

  • Min./Max. frost/dew point range: -60 to +20 ̊C
  • Calibrated frost/dew point range: -50 to +20 ̊C
  • ORIS for fast response for low humidity
  • 10 bar pressure measurement

Typical Applications

  • On-site calibration of dew point sensors
  • Standards laboratories
  • Validation of production and storage conditions
  • Dryer performance tests
Supplier's Site

Technical Specifications

  MBW Calibration AG
Product Category Moisture Meters
Product Number 973E
Product Name Dew Point Mirror
Application Moisture / Water Content in Fuel / Liquids
Variables Measured DewPoint; Temperature
Form Factor Instrument
Dew Point Range -76 to 68 F (-60 to 20 C)
Unlock Full Specs
to access all available technical data

Similar Products

T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Moisture Meters - 2499694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details
Absolute Moisture Meter for Wood - PCE-WMH-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details
Electronic Hygrostat EFR 012 - 01246.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details