MBW Calibration AG Dew Point Mirror 573

Description
The 573 Dew Point Mirror is a high performance 19′ rack format instrument that is very well suited to fixed industrial installations. The 573 is equipped with an integral measurement head, pressure sensor, sample pump and flow meter for continuous precision monitoring of frost/dew point and absolute humidity values across a wide range of applications. Similar in specification to the 973, the 573 adds the capability to measure dew points above the ambient temperature thanks to versions with heated measuring heads and sampling tubes. A special option on the 573H and 573HX variants is an automated steam trap that provides user controlled draining of condensation collected during operation at dew points up to 95 ˚C. Features Integral frost/dew point measuring head Internal sample pump Optimal Response Injection System ForceFrostTM Ice-Test user calibration verification User configurable sampling circuit Drop-in replacement for DP3, DP8 and DP30 Dew points up to +95 ˚C Key Specifications 573S Min./Max. frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C Temperature: -50 to +100 ̊C 573H Min./Max. frost/dew point range: -60 to +70 ̊C Calibrated frost/dew Point range: -40 to +70 °C Temperature: -50 to +100 ̊C 573HX Min./Max. frost/dew point range: -50 to +95 ̊C Calibrated frost/dew point range: -40 to +95°C Temperature: -50 to +100 ̊C Typical Applications Heat treatment, annealing Fuel cell research Climatic test chambers Humidity generators Calibration of dew point sensors Meteorology, climate Research
Datasheet
Description
The 573 Dew Point Mirror is a high performance 19′ rack format instrument that is very well suited to fixed industrial installations. The 573 is equipped with an integral measurement head, pressure sensor, sample pump and flow meter for continuous precision monitoring of frost/dew point and absolute humidity values across a wide range of applications. Similar in specification to the 973, the 573 adds the capability to measure dew points above the ambient temperature thanks to versions with heated measuring heads and sampling tubes. A special option on the 573H and 573HX variants is an automated steam trap that provides user controlled draining of condensation collected during operation at dew points up to 95 ˚C. Features Integral frost/dew point measuring head Internal sample pump Optimal Response Injection System ForceFrostTM Ice-Test user calibration verification User configurable sampling circuit Drop-in replacement for DP3, DP8 and DP30 Dew points up to +95 ˚C Key Specifications 573S Min./Max. frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C Temperature: -50 to +100 ̊C 573H Min./Max. frost/dew point range: -60 to +70 ̊C Calibrated frost/dew Point range: -40 to +70 °C Temperature: -50 to +100 ̊C 573HX Min./Max. frost/dew point range: -50 to +95 ̊C Calibrated frost/dew point range: -40 to +95°C Temperature: -50 to +100 ̊C Typical Applications Heat treatment, annealing Fuel cell research Climatic test chambers Humidity generators Calibration of dew point sensors Meteorology, climate Research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Mirror - 573 - MBW Calibration AG
Wettingen, Switzerland
Dew Point Mirror
573
Dew Point Mirror 573
The 573 Dew Point Mirror is a high performance 19′ rack format instrument that is very well suited to fixed industrial installations. The 573 is equipped with an integral measurement head, pressure sensor, sample pump and flow meter for continuous precision monitoring of frost/dew point and absolute humidity values across a wide range of applications. Similar in specification to the 973, the 573 adds the capability to measure dew points above the ambient temperature thanks to versions with heated measuring heads and sampling tubes. A special option on the 573H and 573HX variants is an automated steam trap that provides user controlled draining of condensation collected during operation at dew points up to 95 ˚C. Features Integral frost/dew point measuring head Internal sample pump Optimal Response Injection System ForceFrostTM Ice-Test user calibration verification User configurable sampling circuit Drop-in replacement for DP3, DP8 and DP30 Dew points up to +95 ˚C Key Specifications 573S Min./Max. frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C Temperature: -50 to +100 ̊C 573H Min./Max. frost/dew point range: -60 to +70 ̊C Calibrated frost/dew Point range: -40 to +70 °C Temperature: -50 to +100 ̊C 573HX Min./Max. frost/dew point range: -50 to +95 ̊C Calibrated frost/dew point range: -40 to +95°C Temperature: -50 to +100 ̊C Typical Applications Heat treatment, annealing Fuel cell research Climatic test chambers Humidity generators Calibration of dew point sensors Meteorology, climate Research

The 573 Dew Point Mirror is a high performance 19″ rack format instrument that is very well suited to fixed industrial installations. The 573 is equipped with an integral measurement head, pressure sensor, sample pump and flow meter for continuous precision monitoring of frost/dew point and absolute humidity values across a wide range of applications. Similar in specification to the 973, the 573 adds the capability to measure dew points above the ambient temperature thanks to versions with heated measuring heads and sampling tubes. A special option on the 573H and 573HX variants is an automated steam trap that provides user controlled draining of condensation collected during operation at dew points up to 95 ˚C.

Features

  • Integral frost/dew point measuring head
  • Internal sample pump
  • Optimal Response Injection System
  • ForceFrostTM
  • Ice-Test user calibration verification
  • User configurable sampling circuit
  • Drop-in replacement for DP3, DP8 and DP30
  • Dew points up to +95 ˚C

Key Specifications

573S

  • Min./Max. frost/dew point range: -60 to +20 ̊C
  • Calibrated frost/dew point range: -50 to +20 ̊C
  • Temperature: -50 to +100 ̊C

573H

  • Min./Max. frost/dew point range: -60 to +70 ̊C
  • Calibrated frost/dew Point range: -40 to +70 °C
  • Temperature: -50 to +100 ̊C

573HX

  • Min./Max. frost/dew point range: -50 to +95 ̊C
  • Calibrated frost/dew point range: -40 to +95°C
  • Temperature: -50 to +100 ̊C

Typical Applications

  • Heat treatment, annealing
  • Fuel cell research
  • Climatic test chambers
  • Humidity generators
  • Calibration of dew point sensors
  • Meteorology, climate Research
Supplier's Site Datasheet

Technical Specifications

  MBW Calibration AG
Product Category Moisture Meters
Product Number 573
Product Name Dew Point Mirror
Application Moisture / Water Content in Fuel / Liquids
Variables Measured DewPoint; Temperature
Form Factor Instrument
Dew Point Range -76 to 203 F (-60 to 95 C)
Unlock Full Specs
to access all available technical data

Similar Products

T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Hygrometers - 476909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Meter; Handheld
Operating Temp -40 to 122 F (-40 to 50 C)
View Details
Absolute Moisture Meter for Soil - PCE-SMM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details