Arlington Industries, Inc. Datasheets for Pipe Hangers and Conduit Hangers
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2 INCH MIN. PIPE SIZE 1 1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1 1/2 MIN. PIPE SIZE -... | |
| 1-PIECE TYPE UV-RATED PLASTIC MATERIAL GRAY FINISH 1.27 INCH 5/16 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE UL, CSA APPLICABLE STANDARD 0.844 INCH HANGER MOUNTING SIZE QUICKLATCH[TM] BRAND... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.99 INCH W X 0.75 INCH D X 1.875 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE #0 TRADE SIZE 3/8... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.26 INCH W X 0.875 INCH D X 2.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 1 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.295 INCH W X 0.875 INCH D X 2.37 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 2 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.965 INCH W X 0.875 INCH D X 3.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 2-1/2 TO 3 INCH... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 2.22 INCH W X 1.065 INCH D X 3.78 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 4 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 2.45 INCH W X 1.21 INCH D X 4.1 INCH H SIZE PLATED FINISH 50 STANDARD PACKAGE 5 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 3.18 INCH W X 1.24 INCH D X 4.8 INCH H SIZE PLATED FINISH 50 STANDARD PACKAGE 6 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 3.75 INCH W X 1.25 INCH D X 5.375 INCH H SIZE PLATED FINISH 25 STANDARD PACKAGE 7 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 4.187 INCH W X 1.27 INCH D X 6.187 INCH H SIZE PLATED FINISH 25 STANDARD PACKAGE 8 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 4.43 INCH W X 1.27 INCH D X 6.24 INCH H SIZE PLATED FINISH 10 STANDARD PACKAGE 9 INCH TRADE SIZE... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.99 INCH W X 0.75 INCH D X 1.875 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 3/8 INCH X 1/2 INCH RIGID,... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.26 INCH W X 0.875 INCH D X 2.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 1 INCH TRADE SIZE 3/4 INCH... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.295 INCH W X 0.875 INCH D X 2.37 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 2 INCH TRADE SIZE 1 INCH... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.875 INCH W X 0.875 INCH D X 3.255 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 3 INCH TRADE SIZE 1-1/4 INCH... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.965 INCH W X 0.875 INCH D X 3.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 1-1/4 INCH... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 2.22 INCH W X 1.065 INCH D X 3.78 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 4 INCH TRADE SIZE 1-1/2 INCH... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 2.45 INCH W X 1.21 INCH D X 4.1 INCH H SIZE PLATED FINISH 50 STANDARD PACKAGE 5 INCH TRADE SIZE 2 INCH... | |
| NON METALLIC MATERIAL 1.06 INCH W X 0.77 INCH D X 1.39 INCH H SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH EMT CONDUIT TYPE | |
| NON METALLIC MATERIAL 1.27 INCH W X 0.8 INCH D X 1.52 INCH H SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH RIGID CONDUIT TYPE | |
| NON METALLIC MATERIAL 1.38 INCH W X 0.79 INCH D X 1.61 INCH H SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH EMT CONDUIT TYPE | |
| NON METALLIC MATERIAL 1.41 INCH W X 0.79 INCH D X 1.78 INCH H SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH RIGID CONDUIT TYPE | |
| NON METALLIC MATERIAL 1.56 INCH W X 0.8 INCH D X 1.93 INCH H SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 1 INCH EMT CONDUIT TYPE | |
| NON METALLIC MATERIAL 1.76 INCH W X 0.83 INCH D X 2.14 INCH H SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 1 INCH RIGID CONDUIT TYPE | |
| NON METALLIC MATERIAL 2.09 INCH W X 0.83 INCH D X 2.53 INCH H SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE | |
| NON METALLIC MATERIAL 2.64 INCH W X 0.91 INCH D X 3.1 INCH H SIZE UL, CSA APPROVAL 50 STANDARD PACKAGE 2 INCH EMT CONDUIT TYPE | |
| NON METALLIC MATERIAL UL, CSA APPROVAL 50 STANDARD PACKAGE 2 1/2 INCH MOUNTING HOLE SIZE QUICKLATCH[T] BRAND | |
| NON-METALLIC MATERIAL 1.95 INCH W X 0.83 INCH D X 2.34 INCH H SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH EMT CONDUIT TYPE QUICKLATCH[TM] BRAND | |
| NON-METALLIC MATERIAL 2.64 INCH W X 0.91 INCH D X 3.1 INCH H SIZE STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 1/4 INCH... | |
| NON-METALLIC MATERIAL 4.72 INCH W X 1.548 INCH D X 7 INCH H SIZE STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 3-1/2 INCH... | |
| NON-METALLIC MATERIAL 5.36 INCH W X 1.74 INCH D X 7.85 INCH H SIZE UL, CSA APPROVAL 10 STANDARD PACKAGE 4 INCH MOUNTING HOLE SIZE QUICKLATCH[TM] BRAND | |
| NON-METALLIC MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE | |
| PIPE HANGER WITHOUT BOLT TYPE NON-METALLIC MATERIAL 4.224 INCH W X 1.362 INCH D X 6.153 INCH H SIZE STUD OR 1/4 INCH-20 TPI THREADED ROD INSTALLATION UL, CSA APPROVAL... | |
| UNIVERSAL TYPE 5.35 INCH 1-1/4 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE | |
| UNIVERSAL TYPE 5.35 INCH 1-1/4 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE BOLT LENGTH 10 INCH | |
| UNIVERSAL TYPE ALUMINUM WITH STEEL SCREW MATERIAL 4.3 INCH 1/2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE BOLT LENGTH 10 INCH | |
| UNIVERSAL TYPE ALUMINUM WITH STEEL SCREW MATERIAL 4.3 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE BOLT LENGTH 10 INCH |