Arlington Industries, Inc. Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| HEAVY DUTY ONE DOOR TYPE PLASTIC MATERIAL GRAY COLOR 13.133 INCH 11.916 INCH 3.812 INCH ETL (CANADA AND US) APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE EB MODEL | |
| HEAVY DUTY ONE DOOR TYPE PLASTIC MATERIAL GRAY COLOR 13.573 INCH 12.519 INCH 4.688 INCH ETL (CANADA AND US) APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE | |
| HEAVY DUTY ONE DOOR TYPE PLASTIC MATERIAL GRAY COLOR 13.573 INCH 12.519 INCH 4.688 INCH ETL (CANADA AND US) APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE EB MODEL | |
| HEAVY DUTY ONE DOOR TYPE PLASTIC MATERIAL GRAY COLOR 8.233 INCH 8.522 INCH 3.812 INCH ETL (CANADA AND US) APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE EB MODEL |