Arlington Industries, Inc. Datasheets for Hand Clamps

Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more

Product Name Notes
C TYPE STEEL MATERIAL PLATED FINISH 0.608 INCH MAX. JAW CAPACITY .608 MAX. JAW CAPACITY - DECIMAL 75 LB LOAD CAPACITY 75 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES...
C TYPE STEEL MATERIAL PLATED FINISH 0.93 INCH MAX. JAW CAPACITY 200 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE...
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.772 INCH MAX. JAW CAPACITY .772 MAX. JAW CAPACITY - DECIMAL 125 LB LOAD CAPACITY 125 LOAD CAPACITY IN LB SUPPLIED WITH SCREW...
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.772 INCH MAX. JAW CAPACITY 125 LB LOAD CAPACITY #10-24 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE...
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.878 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE...
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 1.108 INCH MAX. JAW CAPACITY 1.108 MAX. JAW CAPACITY - DECIMAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW...
MALLEABLE IRON MATERIAL PLATED FINISH 0.878 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY 5/16 INCH-18 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 1-1/2...