Arlington Industries, Inc. Datasheets for Beam Clamps
Beam clamps attach conduits, pipework, panels, or other hardware to the flanges of structural beams.
Beam Clamps: Learn more
| Product Name | Notes |
|---|---|
| C TYPE STEEL MATERIAL PLATED FINISH 0.608 INCH MAX. JAW CAPACITY .608 MAX. JAW CAPACITY - DECIMAL 75 LB LOAD CAPACITY 75 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES... | |
| C TYPE STEEL MATERIAL PLATED FINISH 0.93 INCH MAX. JAW CAPACITY 200 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE... | |
| I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.772 INCH MAX. JAW CAPACITY .772 MAX. JAW CAPACITY - DECIMAL 125 LB LOAD CAPACITY 125 LOAD CAPACITY IN LB SUPPLIED WITH SCREW... | |
| I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.772 INCH MAX. JAW CAPACITY 125 LB LOAD CAPACITY #10-24 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE... | |
| I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.878 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE... | |
| I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 1.108 INCH MAX. JAW CAPACITY 1.108 MAX. JAW CAPACITY - DECIMAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW... | |
| MALLEABLE IRON MATERIAL PLATED FINISH 0.878 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY 5/16 INCH-18 TPI SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW TRADE SIZE 1-1/2... |