Arlington Industries, Inc. Pipe Hanger 2350

Description
UNIVERSAL TYPE ALUMINUM WITH STEEL SCREW MATERIAL 4.3 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE BOLT LENGTH 10 INCH
Datasheet
Description
UNIVERSAL TYPE ALUMINUM WITH STEEL SCREW MATERIAL 4.3 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE BOLT LENGTH 10 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 2350 - Arlington Industries, Inc.
Scranton, PA, USA
Pipe Hanger
2350
Pipe Hanger 2350
UNIVERSAL TYPE ALUMINUM WITH STEEL SCREW MATERIAL 4.3 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE BOLT LENGTH 10 INCH
  • UNIVERSAL TYPE
  • ALUMINUM WITH STEEL SCREW MATERIAL
  • 4.3 INCH
  • 2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • BOLT LENGTH 10 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2350
Product Name Pipe Hanger
Material of Construction Aluminum with Steel Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Pipe Hanger - 510R3250EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 300 lbs (136 kg)
View Details
Conduit Hanger - PB6H4B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.50 inch (38.10 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details