Arlington Industries, Inc. Conduit Hanger 2210

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.26 INCH W X 0.875 INCH D X 2.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 1 INCH TRADE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.26 INCH W X 0.875 INCH D X 2.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 1 INCH TRADE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2210 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
2210
Conduit Hanger 2210
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.26 INCH W X 0.875 INCH D X 2.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 1 INCH TRADE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 1.26 INCH W X 0.875 INCH D X 2.175 INCH H SIZE
  • PLATED FINISH
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 3/4 INCH RIGID/EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2210
Product Name Conduit Hanger
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Pipe Hanger - 141F0350EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 525 lbs (238 kg)
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details