Arlington Industries, Inc. Conduit Hanger 2090

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 4.43 INCH W X 1.27 INCH D X 6.24 INCH H SIZE PLATED FINISH 10 STANDARD PACKAGE 9 INCH TRADE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 4.43 INCH W X 1.27 INCH D X 6.24 INCH H SIZE PLATED FINISH 10 STANDARD PACKAGE 9 INCH TRADE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2090 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
2090
Conduit Hanger 2090
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 4.43 INCH W X 1.27 INCH D X 6.24 INCH H SIZE PLATED FINISH 10 STANDARD PACKAGE 9 INCH TRADE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 4.43 INCH W X 1.27 INCH D X 6.24 INCH H SIZE
  • PLATED FINISH
  • 10 STANDARD PACKAGE
  • 9 INCH TRADE SIZE
  • 4 INCH RIGID/EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2090
Product Name Conduit Hanger
Material of Construction STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Conduit Hanger - E4BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Riser Clamp Type 46 - 46 24 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details
U Bolt - Non Metric - U-200SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 2.50 inch (63.50 mm)
View Details