Arlington Industries, Inc. Conduit Hanger 2225

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.965 INCH W X 0.875 INCH D X 3.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 1-1/4 INCH EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.965 INCH W X 0.875 INCH D X 3.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 1-1/4 INCH EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2225 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
2225
Conduit Hanger 2225
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.965 INCH W X 0.875 INCH D X 3.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 1-1/4 INCH EMT CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 1.965 INCH W X 0.875 INCH D X 3.175 INCH H SIZE
  • PLATED FINISH
  • 100 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • 1-1/4 INCH EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2225
Product Name Conduit Hanger
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - PB6H2B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details
Spring Hanger Type 21 - 21 75 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 13490 lbs (? to 6118 kg)
View Details
Conduit Hanger - C2B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 60 lbs (27.21 kg)
View Details