Arlington Industries, Inc. Conduit Hanger 2010

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.26 INCH W X 0.875 INCH D X 2.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 1 INCH TRADE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.26 INCH W X 0.875 INCH D X 2.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 1 INCH TRADE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2010 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
2010
Conduit Hanger 2010
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.26 INCH W X 0.875 INCH D X 2.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 1 INCH TRADE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 1.26 INCH W X 0.875 INCH D X 2.175 INCH H SIZE
  • PLATED FINISH
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 3/4 INCH RIGID/EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2010
Product Name Conduit Hanger
Material of Construction STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Pipe Hanger - 141 0100EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 300 lbs (136 kg)
View Details
Conduit To Rod Clamp - CG4110 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.00 inch (101.60 mm)
View Details