Arlington Industries, Inc. Conduit Hanger 2020

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.295 INCH W X 0.875 INCH D X 2.37 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 2 INCH TRADE SIZE 1 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.295 INCH W X 0.875 INCH D X 2.37 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 2 INCH TRADE SIZE 1 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2020 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
2020
Conduit Hanger 2020
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.295 INCH W X 0.875 INCH D X 2.37 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 2 INCH TRADE SIZE 1 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 1.295 INCH W X 0.875 INCH D X 2.37 INCH H SIZE
  • PLATED FINISH
  • 100 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 1 INCH RIGID/EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2020
Product Name Conduit Hanger
Material of Construction STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Pipe Hanger - 970 0800EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type J-Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1200 lbs (544 kg)
View Details
Channel Conduit/Cable Clamp - P1213AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
PVC Coated Unistrut Pipe Strap - AUN-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details