Arlington Industries, Inc. Conduit Hanger 2025

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.965 INCH W X 0.875 INCH D X 3.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 2-1/2 TO 3 INCH TRADE SIZE 1-1/4 INCH RIGID, 1-1/4 TO 1-1/2 INCH EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.965 INCH W X 0.875 INCH D X 3.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 2-1/2 TO 3 INCH TRADE SIZE 1-1/4 INCH RIGID, 1-1/4 TO 1-1/2 INCH EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2025 - Arlington Industries, Inc.
Scranton, PA, USA
Conduit Hanger
2025
Conduit Hanger 2025
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1.965 INCH W X 0.875 INCH D X 3.175 INCH H SIZE PLATED FINISH 100 STANDARD PACKAGE 2-1/2 TO 3 INCH TRADE SIZE 1-1/4 INCH RIGID, 1-1/4 TO 1-1/2 INCH EMT CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 1.965 INCH W X 0.875 INCH D X 3.175 INCH H SIZE
  • PLATED FINISH
  • 100 STANDARD PACKAGE
  • 2-1/2 TO 3 INCH TRADE SIZE
  • 1-1/4 INCH RIGID, 1-1/4 TO 1-1/2 INCH EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2025
Product Name Conduit Hanger
Material of Construction STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Conduit To Rod Clamp - BGC2-10 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details
Rigid/EMT Conduit Strap - CI1203 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 4180300FL - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 800 lbs (363 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details