Nidec Control Techniques Digitax ST Series Servo Drive Systems DST1404

Description
Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single phase or three phase operation. Four product variants ensure that the drive’s personality perfectly matches your servo applications: Digitax ST – Plus features a full functionality motion controller, optimized for high performance machine cells requiring drive-to-drive networking and precision synchronization. The motion and communications are configured within a flexible IEC61131-3 software development environment using PLCopen function blocks. Fieldbus, Ethernet and I/O connectivity enable interfacing with other automation components and Intellectual Property protection ensures that your valuable knowledge remains secure. Digitax ST – EZ Motion offers a standalone solution for many common indexing and synchronized motion applications. This is achieved using a unique PC programming interface that guides the user through the drive’s I/O and motion configuration. Digitax ST – Indexer is designed for simple standalone positioning applications using an onboard position controller. Fieldbus, Ethernet and I/O enable connectivity to other automation components. Digitax ST – Base is optimized for centralized control, to operate as an amplifier for motion controllers, motion PLCs and Industrial PC based motion systems using a wide range of digital or analogue interface technologies.
Description
Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single phase or three phase operation. Four product variants ensure that the drive’s personality perfectly matches your servo applications: Digitax ST – Plus features a full functionality motion controller, optimized for high performance machine cells requiring drive-to-drive networking and precision synchronization. The motion and communications are configured within a flexible IEC61131-3 software development environment using PLCopen function blocks. Fieldbus, Ethernet and I/O connectivity enable interfacing with other automation components and Intellectual Property protection ensures that your valuable knowledge remains secure. Digitax ST – EZ Motion offers a standalone solution for many common indexing and synchronized motion applications. This is achieved using a unique PC programming interface that guides the user through the drive’s I/O and motion configuration. Digitax ST – Indexer is designed for simple standalone positioning applications using an onboard position controller. Fieldbus, Ethernet and I/O enable connectivity to other automation components. Digitax ST – Base is optimized for centralized control, to operate as an amplifier for motion controllers, motion PLCs and Industrial PC based motion systems using a wide range of digital or analogue interface technologies.

Suppliers

Company
Product
Description
Supplier Links
Digitax ST Series Servo Drive Systems - DST1404 - Nidec Control Techniques
Eden Prairie, MN, USA
Digitax ST Series Servo Drive Systems
DST1404
Digitax ST Series Servo Drive Systems DST1404
Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single phase or three phase operation. Four product variants ensure that the drive’s personality perfectly matches your servo applications: Digitax ST – Plus features a full functionality motion controller, optimized for high performance machine cells requiring drive-to-drive networking and precision synchronization. The motion and communications are configured within a flexible IEC61131-3 software development environment using PLCopen function blocks. Fieldbus, Ethernet and I/O connectivity enable interfacing with other automation components and Intellectual Property protection ensures that your valuable knowledge remains secure. Digitax ST – EZ Motion offers a standalone solution for many common indexing and synchronized motion applications. This is achieved using a unique PC programming interface that guides the user through the drive’s I/O and motion configuration. Digitax ST – Indexer is designed for simple standalone positioning applications using an onboard position controller. Fieldbus, Ethernet and I/O enable connectivity to other automation components. Digitax ST – Base is optimized for centralized control, to operate as an amplifier for motion controllers, motion PLCs and Industrial PC based motion systems using a wide range of digital or analogue interface technologies.

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single phase or three phase operation.

Four product variants ensure that the drive’s personality perfectly matches your servo applications:

Digitax ST – Plus features a full functionality motion controller, optimized for high performance machine cells requiring drive-to-drive networking and precision synchronization. The motion and communications are configured within a flexible IEC61131-3 software development environment using PLCopen function blocks. Fieldbus, Ethernet and I/O connectivity enable interfacing with other automation components and Intellectual Property protection ensures that your valuable knowledge remains secure.

Digitax ST – EZ Motion offers a standalone solution for many common indexing and synchronized motion applications. This is achieved using a unique PC programming interface that guides the user through the drive’s I/O and motion configuration.

Digitax ST – Indexer is designed for simple standalone positioning applications using an onboard position controller. Fieldbus, Ethernet and I/O enable connectivity to other automation components.

Digitax ST – Base is optimized for centralized control, to operate as an amplifier for motion controllers, motion PLCs and Industrial PC based motion systems using a wide range of digital or analogue interface technologies.

Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Motor Controllers
Product Number DST1404
Product Name Digitax ST Series Servo Drive Systems
Product Speed Controller
Axes 1.0 to 1.5
Setup EPROM; Control Panel
Operating Mode Position; Velocity; Torque
Servo Feedback Resolver (optional feature); Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine
Unlock Full Specs
to access all available technical data

Similar Products

72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC52723 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C
View Details
SMC-3 317A Smart Motor Controller - 150-C317NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 317 amps
View Details
FRENIC-MEGA (G2) - FRN0215G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
DRV8821 1.5A Dual Bipolar Stepper Motor Driver with 1/8 Microstepping Indexer (Step/Dir Ctrl) - DRV8821DCA - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 32 volts
View Details
7 suppliers