Nidec Control Techniques Epsilon EP Series Servo Drive Systems EP209

Description
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in three models: Epsilon EP-B (base), Epsilon EP-I (indexer), and Epsilon EP-P (programming). Each model is available with five drive power stages: 2.2A, 4.0A, 6.5A, 9.0A and 16.0A. This provides the capability to deliver over 198lb-in (22.4Nm) of torque at the rated motor speed and 396lb-in (44.8Nm) of peak torque for high demanding, pulse-duty applications. Features include: State-Space Observer Control, which allows 10-1 inertia mismatch out of the box, and 50-1 with tuning, Auto-Tune support for any servo motor with encoder feedback, 24 VDC input for logic power supply, compact, space saving design, six-inch (152 mm) panel depth including cables and FREE PowerTools programming software, and upgrades.
Description
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in three models: Epsilon EP-B (base), Epsilon EP-I (indexer), and Epsilon EP-P (programming). Each model is available with five drive power stages: 2.2A, 4.0A, 6.5A, 9.0A and 16.0A. This provides the capability to deliver over 198lb-in (22.4Nm) of torque at the rated motor speed and 396lb-in (44.8Nm) of peak torque for high demanding, pulse-duty applications. Features include: State-Space Observer Control, which allows 10-1 inertia mismatch out of the box, and 50-1 with tuning, Auto-Tune support for any servo motor with encoder feedback, 24 VDC input for logic power supply, compact, space saving design, six-inch (152 mm) panel depth including cables and FREE PowerTools programming software, and upgrades.

Suppliers

Company
Product
Description
Supplier Links
Epsilon EP Series Servo Drive Systems - EP209 - Nidec Control Techniques
Eden Prairie, MN, USA
Epsilon EP Series Servo Drive Systems
EP209
Epsilon EP Series Servo Drive Systems EP209
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in three models: Epsilon EP-B (base), Epsilon EP-I (indexer), and Epsilon EP-P (programming). Each model is available with five drive power stages: 2.2A, 4.0A, 6.5A, 9.0A and 16.0A. This provides the capability to deliver over 198lb-in (22.4Nm) of torque at the rated motor speed and 396lb-in (44.8Nm) of peak torque for high demanding, pulse-duty applications. Features include: State-Space Observer Control, which allows 10-1 inertia mismatch out of the box, and 50-1 with tuning, Auto-Tune support for any servo motor with encoder feedback, 24 VDC input for logic power supply, compact, space saving design, six-inch (152 mm) panel depth including cables and FREE PowerTools programming software, and upgrades.

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in three models: Epsilon EP-B (base), Epsilon EP-I (indexer), and Epsilon EP-P (programming). Each model is available with five drive power stages: 2.2A, 4.0A, 6.5A, 9.0A and 16.0A. This provides the capability to deliver over 198lb-in (22.4Nm) of torque at the rated motor speed and 396lb-in (44.8Nm) of peak torque for high demanding, pulse-duty applications.

Features include: State-Space Observer Control, which allows 10-1 inertia mismatch out of the box, and 50-1 with tuning, Auto-Tune support for any servo motor with encoder feedback, 24 VDC input for logic power supply, compact, space saving design, six-inch (152 mm) panel depth including cables and FREE PowerTools programming software, and upgrades.

Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Motor Controllers
Product Number EP209
Product Name Epsilon EP Series Servo Drive Systems
Product Controller / Drive; Speed Controller; Amplifier
Axes 1.0 to 1.5
Setup Computer
Operating Mode Position; Velocity; Torque
Servo Feedback Incremental Encoder
Unlock Full Specs
to access all available technical data