Our packaged drive offering provides a wide variety of enclosure, power and control option configurations to meet even the most demanding application requirements. Built with the quality and reliability you'd expect from an industry-leading global supplier, these UL508A-engineered solutions are backed by complete engineering documentation and drawings as well as robust after-sale support programs. The result is a single-source solution with single-source accountability. Choice of AC drives: Unidrive SP - high-performance universal AC/Servo drive offering advanced motor control and flexible system integration or the Commander SK - economical, easy-to-use general-purpose drive for standard applications such as fans, pumps and conveyors. These packaged drives are cost competitive, pre-engineered "AC In - AC Out" solutions with industry-standard filtered and ventilated enclosures (NEMA 12 filtering option available). Available options include: Circuit breaker disconnect, Line / load reactors, Door-mounted operator controls, Door-mounted keypad.
| Nidec Control Techniques | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | LPSK-x40100H |
| Product Name | Large Packaged AC Drives |
| Product | Speed Controller |
| Axes | 1.0 |
| Motor / System | Induction; Sensorless Vector; Vector Feedback; AC Servo |
| Setup | EPROM (optional feature); Computer; Control Panel |
| Servo Feedback | Resolver (optional feature); Incremental Encoder (optional feature); Absolute Encoder (optional feature); Analog Position (optional feature); Sine / Cosine (optional feature) |