Nidec Control Techniques MDS Series Multi-Axis Modular Drive Systems MD-407

Description
The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different sizes of drive modules to meet the needs of almost any multiple axis application. FM control modules provide EN drives with “snap-in” functionality for indexing (FM-2), programming (FM-3E) and advanced programming (FM-4E). This modular approach allows users to choose the level of advanced machine control they need based on the application's requirements. Whether the drives are utilized in base drive only applications or with a closed loop controller, setup can be achieved in just minutes with our Windows™-based PowerTools Pro software. The MDS series comes in 230V and 460V models. * The power modules come in three models with the following product numbers and power ratings: MP-1250 (12500 watts); MP-2500 (25000 watts) and the MP-5000 (50000 watts).
Description
The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different sizes of drive modules to meet the needs of almost any multiple axis application. FM control modules provide EN drives with “snap-in” functionality for indexing (FM-2), programming (FM-3E) and advanced programming (FM-4E). This modular approach allows users to choose the level of advanced machine control they need based on the application's requirements. Whether the drives are utilized in base drive only applications or with a closed loop controller, setup can be achieved in just minutes with our Windows™-based PowerTools Pro software. The MDS series comes in 230V and 460V models. * The power modules come in three models with the following product numbers and power ratings: MP-1250 (12500 watts); MP-2500 (25000 watts) and the MP-5000 (50000 watts).

Suppliers

Company
Product
Description
Supplier Links
MDS Series Multi-Axis Modular Drive Systems - MD-407 - Nidec Control Techniques
Eden Prairie, MN, USA
MDS Series Multi-Axis Modular Drive Systems
MD-407
MDS Series Multi-Axis Modular Drive Systems MD-407
The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different sizes of drive modules to meet the needs of almost any multiple axis application. FM control modules provide EN drives with “snap-in” functionality for indexing (FM-2), programming (FM-3E) and advanced programming (FM-4E). This modular approach allows users to choose the level of advanced machine control they need based on the application's requirements. Whether the drives are utilized in base drive only applications or with a closed loop controller, setup can be achieved in just minutes with our Windows™-based PowerTools Pro software. The MDS series comes in 230V and 460V models. * The power modules come in three models with the following product numbers and power ratings: MP-1250 (12500 watts); MP-2500 (25000 watts) and the MP-5000 (50000 watts).

The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different sizes of drive modules to meet the needs of almost any multiple axis application. FM control modules provide EN drives with “snap-in” functionality for indexing (FM-2), programming (FM-3E) and advanced programming (FM-4E).

This modular approach allows users to choose the level of advanced machine control they need based on the application's requirements. Whether the drives are utilized in base drive only applications or with a closed loop controller, setup can be achieved in just minutes with our Windows™-based PowerTools Pro software. The MDS series comes in 230V and 460V models.

* The power modules come in three models with the following product numbers and power ratings:
MP-1250 (12500 watts); MP-2500 (25000 watts) and the MP-5000 (50000 watts).

Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Motor Controllers
Product Number MD-407
Product Name MDS Series Multi-Axis Modular Drive Systems
Product Multi-Axis; Speed Controller
Axes 1.0 to 1.5
Operating Mode Position; Velocity; Torque
Servo Feedback Incremental Encoder
Configuration Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

ENCL 201A Controller SMC-3 - 150C-D20JBD-3-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details
Low voltage single phase brushless DC motor controller - 716PCDPOH0010 - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
DC Input 7 to 25 volts
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details