Unidrive SP Free Standing drives are fully engineered and tested drive cabinets for AC input and AC motor output configurations. The entire enclosure is certified to comply with international standards such as CE and UL. Proven design and international approvals free your engineering resources to focus on your application. Unidrive SP Free Standing has the same control platform as the Unidrive SP Modular and Panel Mount drives range, offering three option module slots, integrated automation control and high performance motor control only with added convenience for high-power systems.
| Nidec Control Techniques | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | SP8414 |
| Product Name | Unidrive SP Series (Free Standing) Fully Engineered AC Drive |
| Product | Speed Controller; Variable Speed; Regenerative |
| Axes | 1.0 |
| Motor / System | Induction; Sensorless Vector; Vector Feedback |
| Setup | EPROM (optional feature); Computer; Control Panel |
| Servo Feedback | Resolver (optional feature); Incremental Encoder (optional feature); Absolute Encoder (optional feature); Sine / Cosine; Other; Quadrature |