Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single phase or three phase operation.
Four product variants ensure that the drive’s personality perfectly matches your servo applications:
Digitax ST – Plus features a full functionality motion controller, optimized for high performance machine cells requiring drive-to-drive networking and precision synchronization. The motion and communications are configured within a flexible IEC61131-3 software development environment using PLCopen function blocks. Fieldbus, Ethernet and I/O connectivity enable interfacing with other automation components and Intellectual Property protection ensures that your valuable knowledge remains secure.
Digitax ST – EZ Motion offers a standalone solution for many common indexing and synchronized motion applications. This is achieved using a unique PC programming interface that guides the user through the drive’s I/O and motion configuration.
Digitax ST – Indexer is designed for simple standalone positioning applications using an onboard position controller. Fieldbus, Ethernet and I/O enable connectivity to other automation components.
Digitax ST – Base is optimized for centralized control, to operate as an amplifier for motion controllers, motion PLCs and Industrial PC based motion systems using a wide range of digital or analogue interface technologies.
| Nidec Control Techniques | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | DST1403 |
| Product Name | Digitax ST Series Servo Drive Systems |
| Product | Speed Controller |
| Axes | 1.0 to 1.5 |
| Setup | EPROM; Control Panel |
| Operating Mode | Position; Velocity; Torque |
| Servo Feedback | Resolver (optional feature); Incremental Encoder; Absolute Encoder; Analog Position; Sine / Cosine |