Ningbo Best Group Co., Ltd. Datasheets for PCB Terminal Blocks
PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| CAPABILITY Rated��24V/30A Temp. Range��-40��~+130�� Withstand Voltage��AC1500V/Min Insulation Resistance��1000m��/ DC500V Wire Range��18~10AWG Max. Torque Value��18kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��1.2t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��250V/20A Temp. Range��-40oc~+150oc Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��22-12AWG Max. Torque Value��8kg/cm MATERIALS Housing��PC, UL94V-0 Terminal:Brass��1.0t ��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/10A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22~16AWG Max. Torque Value��4kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M2.5�� Ni-Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/20A Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��22-14AWG Max. Torque Value��12kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Temp. Range��-60oc~+120oc MATERIAL Housing��PC UL94V-2 Terminal��Brass, 0.8t,Tin-plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in... | |
| CAPABILITY Rated��24V/30A Temp. Range��-40��~+120�� Withstand Voltage��AC2000V/Min Insulation Ressistance��>5000m� �/DC500V Wire Range��22-14AWG Max. Torque Value��18kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��1.2t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��24V/30A Temp. Range��-40��~+130�� Withstand Voltage��AC1500V/Min Insulation Resistance��1000m��/ DC500V Wire Range��18-10AWG Max. Torque Value��18kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��1.2t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��24V/30A Temp. Range��-40��~+130�� Withstand Voltage��AC1500V/Min Insulation Resistance��1000m��/ DC500V Wire Range��18~10AWG Max. Torque Value��18kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��1.2t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��24V/30A Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��18-14AWG Max. Torque Value��8kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M3.5�� Ni-Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��250V/10A Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��22-14AWG Max. Torque Value��8kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��250V/15A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��14-22AWG Max. Torque Value��6kg/cm MATERIAL Housing��PA66 UL94V-0 Terminal��Phosphor bronze Screw��Steel��M3X6.4 ��Ni-Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��250V/25A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-22AWG Max. Torque Value��10kg/cm MATERIAL Housing��PC UL94V-2 Terminal:Zinc die casting or copper Alloy Screw��Steel��M4X5.8 ��Ni-Plated Established in 1997, Best Group... | |
| CAPABILITY Rated��300V/10A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-14AWG Max. Torque Value��8kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal��Brass��0.8 t��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/10A Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��22-14AWG Max. Torque Value��8kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/15A Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Ressistance��1000m�� /DC500V Wire Range��18~14AWG Max. Torque Value��12kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/20A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max. Torque Value��8kg/c MATERIALS Housing��PA66 UL94V-0 Terminal��Brass��0.8 t��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/20A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max. Torque Value��8kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/20A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Ressistance��500m��/ DC500V Wire Range��22-12AWG Max. Torque Value��10kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/20A Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��22-14AWG Max. Torque Value��12kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/25A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max. Torque Value��10kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/25A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max. Torque Value��12kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/25A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max. Torque Value��18kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��1.0t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/30A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-18AWG Max. Torque Value��10kg/cm MATERIAL Housing��PC UL94V-2 Terminal: Zinc die casting or copper Alloy Screw��Steel��M5X8�� Ni-Plated Established in 1997, Best... | |
| CAPABILITY Rated��300V/30A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-18AWG Max. Torque Value��10kg/cm MATERIAL Housing��PC UL94V-2 Terminal:Zinc die casting or copper Alloy Screw��Steel��M5X8�� Ni-Plated Established in 1997, Best Group... | |
| CAPABILITY Rated��300V/30A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-18AWG Max. Torque Value��10kg/cm Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We... | |
| CAPABILITY Rated��300V/30A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-18AWG Max. Torque Value��8kg/cm MATERIAL Housing��PC UL94V-2 Terminal: Zinc die casting or copper Alloy Screw��Steel��M5X8�� Ni-Plated Established in 1997, Best... | |
| CAPABILITY Rated��300V/30A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-18AWG Max. Torque Value��8kg/cm MATERIAL Housing��PC UL94V-2 Terminal:Zinc die casting or copper Alloy Screw��Steel��M5X8�� Ni-Plated Established in 1997, Best Group... | |
| CAPABILITY Rated��300V/30A Temp. Range��-40��~+80�� Withstand Voltage��AC1500V/Min Insulation Resistance��1000m��/ DC500V Wire Range��22-12AWG Max. Torque Value��18kg/cm MATERIALS Housing��PC UL94V-0 Terminal:Brass��1.2t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��600V/40A Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Ressistance��1000m�� /DC500V Wire Range��18-10AWG Max. Torque Value��18kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��1.0t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated: 300V/20A Temp. Range: -40~+105 Withstand Voltage: AC2000V/Min Insulation Ressistance: 500mOhm/DC500V Wire Range: 22-12AWG Max. Torque Value: 10kg/cm Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| CAPABILITY Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V MATERIALS Housing��PA66 UL94V-0 Terminal��Brass,0.8t ,Tin-plated Screw��Steel��Ni-Pla ted Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| CAPABILITY Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max.Torque Value :18kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer... | |
| CAPABILITY Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max.Torque Value:10kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| CAPABILITY Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max.Torque Value:18kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| CAPABILITY Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��22-14AWG Max. Torque Value��12kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer... | |
| CAPABILITY Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��22-14AWG Max. Torque Value��8kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer... | |
| Base With 1.2mm elevated base Housing material PA66, UL94V-2 Working temperature -40C-105C Poles available 2-12 Poles Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic... | |
| Rated Voltage: 125V Rated Current: 4A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-20AWG-0.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 150V Rated Current: 13.5A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 26-16AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 150V Rated Current: 2A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 26-20AWG-1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 250V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 20-14AWG-1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 250V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 20-16AWG-1mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 250V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 22-14AWG-1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 250V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 250V Rated Current: 8A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 22-16AWG-1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20m: Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Rae: 24-12AWG-2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Rae: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-18AWG 1mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 26-14AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 28-14AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 28-16AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20Ohm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-18AWG 1mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20Ohm Insulation Resistance: 5000M/1000V WithstandingVoltage: AC1500V/1Min Wire Range: 24-18AWG 1mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 12A Contact Resistance: 20m: Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 18-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 12A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 22-16AWG-1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20m: Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-12AWG-0.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 24-18AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-12AWG-0.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC2000V/1Min Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC2000V/1Min Wire Range: 28-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding VoltageAC: 1500V/1Min Wire Range: 22-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm nsulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 22-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20Ohm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20Ohm Insulation Resistance: 5000M/1000V Withstand Voltage: AC2000V/1Min Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| Rated Voltage: 300V Rated Current: 16A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 22-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 16A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 20A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC2000V/Min Wire Range: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 25A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 22-14AWG-1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 25A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 30A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 26-10AWG 4mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 32A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 22-10AWG-2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 8A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| Rated Voltage: 300V Rated Current: 8A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 22-16AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 8A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 26-18AWG 1mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 8A Contact Resistance: 20Ohm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| Rated Voltage: 400V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 22-18AWG-1mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 600V Rated Current: 2A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC200V/1Min Wire Rae: 18AWG 1mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage:300V Rated Current:16A Contact Resistance:20mOhm Insulation Resistance:5000M/100 0V Withstand Voltage:AC1500V/1Min Wire Range:22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We... | |
| Rated Voltage:300V Rated Current:16A Contact Resistance:20mOhm Insulation Resistance:5000M/100 0V Withstanding Voltage:AC1500V/1Min Wire Range:22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We... |