Ningbo Best Group Co., Ltd. PCB Terminal Block FB129

Description
Rated Voltage: 300V Rated Current: 25A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
Description
Rated Voltage: 300V Rated Current: 25A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Block - FB129 - Ningbo Best Group Co., Ltd.
315040, China
PCB Terminal Block
FB129
PCB Terminal Block FB129
Rated Voltage: 300V Rated Current: 25A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
  • Rated Voltage: 300V
  • Rated Current: 25A
  • Contact Resistance: 20mOhm
  • Insulation Resistance: 5000M/1000V
  • Withstanding Voltage: AC1500V/1Min
  • Wire Range: 24-12AWG 2.5mm2

Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould.

Fast is our principle,our normal delivery time as below:

  • Sample delivery date is 1-3days.
  • Production delivery time: 7-10days.
  • New product development: 15-20days

Our Advantages:

  1. Reliability production
  2. Famous brand "FBELE", best reputation
  3. Large production line
  4. Effective working team
  5. Aggressive price
  6. Constant new products
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Terminal Blocks
Product Number FB129
Product Name PCB Terminal Block
Mounting Options PCB
Termination Options Screw Clamp
Contacts Pitch 5.00 mm (0.20 inches)
North American 12 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.302 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks - 1444047 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Shield terminal block - 2002-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers