Ningbo Best Group Co., Ltd. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| CAPABILITY Rated��24V/30A Temp. Range��-40��~+130�� Withstand Voltage��AC1500V/Min Insulation Resistance��1000m��/ DC500V Wire Range��18~10AWG Max. Torque Value��18kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��1.2t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��250V/20A Temp. Range��-40oc~+150oc Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��22-12AWG Max. Torque Value��8kg/cm MATERIALS Housing��PC, UL94V-0 Terminal:Brass��1.0t ��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/10A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22~16AWG Max. Torque Value��4kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M2.5�� Ni-Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/20A Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��22-14AWG Max. Torque Value��12kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Temp. Range��-60oc~+120oc MATERIAL Housing��PC UL94V-2 Terminal��Brass, 0.8t,Tin-plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in... | |
| CAPABILITY Rated��24V/30A Temp. Range��-40��~+120�� Withstand Voltage��AC2000V/Min Insulation Ressistance��>5000m� �/DC500V Wire Range��22-14AWG Max. Torque Value��18kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��1.2t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��24V/30A Temp. Range��-40��~+130�� Withstand Voltage��AC1500V/Min Insulation Resistance��1000m��/ DC500V Wire Range��18-10AWG Max. Torque Value��18kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��1.2t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��24V/30A Temp. Range��-40��~+130�� Withstand Voltage��AC1500V/Min Insulation Resistance��1000m��/ DC500V Wire Range��18~10AWG Max. Torque Value��18kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��1.2t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��24V/30A Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��18-14AWG Max. Torque Value��8kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M3.5�� Ni-Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��250V/10A Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��22-14AWG Max. Torque Value��8kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��250V/15A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��14-22AWG Max. Torque Value��6kg/cm MATERIAL Housing��PA66 UL94V-0 Terminal��Phosphor bronze Screw��Steel��M3X6.4 ��Ni-Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��250V/25A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-22AWG Max. Torque Value��10kg/cm MATERIAL Housing��PC UL94V-2 Terminal:Zinc die casting or copper Alloy Screw��Steel��M4X5.8 ��Ni-Plated Established in 1997, Best Group... | |
| CAPABILITY Rated��300V/10A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-14AWG Max. Torque Value��8kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal��Brass��0.8 t��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/10A Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��22-14AWG Max. Torque Value��8kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/15A Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Ressistance��1000m�� /DC500V Wire Range��18~14AWG Max. Torque Value��12kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/20A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max. Torque Value��8kg/c MATERIALS Housing��PA66 UL94V-0 Terminal��Brass��0.8 t��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/20A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max. Torque Value��8kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/20A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Ressistance��500m��/ DC500V Wire Range��22-12AWG Max. Torque Value��10kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/20A Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��22-14AWG Max. Torque Value��12kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/25A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max. Torque Value��10kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/25A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max. Torque Value��12kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/25A Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max. Torque Value��18kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��1.0t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��300V/30A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-18AWG Max. Torque Value��10kg/cm MATERIAL Housing��PC UL94V-2 Terminal: Zinc die casting or copper Alloy Screw��Steel��M5X8�� Ni-Plated Established in 1997, Best... | |
| CAPABILITY Rated��300V/30A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-18AWG Max. Torque Value��10kg/cm MATERIAL Housing��PC UL94V-2 Terminal:Zinc die casting or copper Alloy Screw��Steel��M5X8�� Ni-Plated Established in 1997, Best Group... | |
| CAPABILITY Rated��300V/30A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-18AWG Max. Torque Value��10kg/cm Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We... | |
| CAPABILITY Rated��300V/30A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-18AWG Max. Torque Value��8kg/cm MATERIAL Housing��PC UL94V-2 Terminal: Zinc die casting or copper Alloy Screw��Steel��M5X8�� Ni-Plated Established in 1997, Best... | |
| CAPABILITY Rated��300V/30A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-18AWG Max. Torque Value��8kg/cm MATERIAL Housing��PC UL94V-2 Terminal:Zinc die casting or copper Alloy Screw��Steel��M5X8�� Ni-Plated Established in 1997, Best Group... | |
| CAPABILITY Rated��300V/30A Temp. Range��-40��~+80�� Withstand Voltage��AC1500V/Min Insulation Resistance��1000m��/ DC500V Wire Range��22-12AWG Max. Torque Value��18kg/cm MATERIALS Housing��PC UL94V-0 Terminal:Brass��1.2t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated��600V/40A Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Ressistance��1000m�� /DC500V Wire Range��18-10AWG Max. Torque Value��18kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��1.0t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading... | |
| CAPABILITY Rated: 300V/20A Temp. Range: -40~+105 Withstand Voltage: AC2000V/Min Insulation Ressistance: 500mOhm/DC500V Wire Range: 22-12AWG Max. Torque Value: 10kg/cm Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| CAPABILITY Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V MATERIALS Housing��PA66 UL94V-0 Terminal��Brass,0.8t ,Tin-plated Screw��Steel��Ni-Pla ted Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| CAPABILITY Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max.Torque Value :18kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer... | |
| CAPABILITY Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max.Torque Value:10kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| CAPABILITY Temp. Range��-40��~+105�� Withstand Voltage��AC2000V/Min Insulation Resistance��500m��/D C500V Wire Range��22-12AWG Max.Torque Value:18kg/cm MATERIALS Housing��PA66 UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| CAPABILITY Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��22-14AWG Max. Torque Value��12kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M4��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer... | |
| CAPABILITY Temp. Range��-40��~+130�� Withstand Voltage��AC2000V/Min Insulation Resistance��1000m��/ DC500V Wire Range��22-14AWG Max. Torque Value��8kg/cm MATERIALS Housing��PBT UL94V-0 Terminal:Brass��0.8t ��Tin-Plated Screw��Steel��M3��Ni -Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer... | |
| WIRING BLOCK 100 PAIRS Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for... | |
| Base With 1.2mm elevated base Housing material PA66, UL94V-2 Working temperature -40C-105C Poles available 2-12 Poles Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic... | |
| Rated Voltage: 125V Rated Current: 4A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-20AWG-0.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 150V Rated Current: 13.5A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 26-16AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 150V Rated Current: 2A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 26-20AWG-1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 250V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 20-14AWG-1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 250V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 20-16AWG-1mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 250V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 22-14AWG-1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 250V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 250V Rated Current: 8A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 22-16AWG-1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20m: Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Rae: 24-12AWG-2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Rae: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-18AWG 1mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 26-14AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 28-14AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 28-16AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20Ohm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-18AWG 1mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20Ohm Insulation Resistance: 5000M/1000V WithstandingVoltage: AC1500V/1Min Wire Range: 24-18AWG 1mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 12A Contact Resistance: 20m: Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 18-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 12A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 22-16AWG-1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20m: Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-12AWG-0.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 24-18AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-12AWG-0.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC2000V/1Min Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC2000V/1Min Wire Range: 28-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding VoltageAC: 1500V/1Min Wire Range: 22-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20mOhm nsulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 22-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20Ohm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 28-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 15A Contact Resistance: 20Ohm Insulation Resistance: 5000M/1000V Withstand Voltage: AC2000V/1Min Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| Rated Voltage: 300V Rated Current: 16A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 22-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 16A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 20A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC2000V/Min Wire Range: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 25A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 22-14AWG-1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 25A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 24-12AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 30A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 26-10AWG 4mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 32A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 22-10AWG-2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 300V Rated Current: 8A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| Rated Voltage: 300V Rated Current: 8A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 22-16AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 8A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 26-18AWG 1mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage: 300V Rated Current: 8A Contact Resistance: 20Ohm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. | |
| Rated Voltage: 400V Rated Current: 15A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstand Voltage: AC1500V/1Min Wire Range: 22-18AWG-1mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader... | |
| Rated Voltage: 600V Rated Current: 2A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC200V/1Min Wire Rae: 18AWG 1mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and... | |
| Rated Voltage:300V Rated Current:16A Contact Resistance:20mOhm Insulation Resistance:5000M/100 0V Withstand Voltage:AC1500V/1Min Wire Range:22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We... | |
| Rated Voltage:300V Rated Current:16A Contact Resistance:20mOhm Insulation Resistance:5000M/100 0V Withstanding Voltage:AC1500V/1Min Wire Range:22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We... |