Ningbo Best Group Co., Ltd. Datasheets for Motion and Occupancy Detectors
Motion detectors are devices that contain either a physical mechanism or an electronic sensor that detects motion within a specific field of view. Common motion detectors include passive infrared (PIR) and active ultrasonic and microwave.
Motion and Occupancy Detectors: Learn more
| Product Name | Notes |
|---|---|
| FEATURES MCU Processing Anti Dismantle Case Pet Immunity Auto Temperature Compensation LED On & Off Optional Pulse Duration Adjustable High Density SMT Design, EMI/RFI Resistance TECHNICAL SPECIFICATION Sensor - Low... | |
| FEATURES Anti tamper White Light filter Auto Temperature Compensation LED On & Off Optional Alarm Duration Adjustable Adopted SMT, high EMI/RFI immunity | |
| FEATURES Ceiling Mounted Anti tamper MCU Processing Auto Temperature Compensation 360 Viewing LED On & Off Optional Alarm Duration Adjustable Adopted SMT, high EMI/RFI immunity | |
| FEATURES Ceiling mounted MCU processing Pulse count optional Digital signal radio transmission Low battery indication Energy-saving function Auto Temperature Compensation, reducing false alarm | |
| FEATURES Ceiling mounted Metal shield with electromagnetism immunity Pulse count optional 360 Viewing Detecting range optional Auto Temperature Compensation ,reducing false alarm LED ON&OFF Optional for different alarm Alarm Duration... | |
| FEATURES Japan Nicera Dual Element PIR Sensor MCU processing Auto temperature compensation Digital signal radio transmission Energy-saving function Low battery indication Pulse count optional Alarm output N.C./N.O. Optional LED ON&OFF... | |
| FEATURES Japan Nicera Dual Element PIR Sensor MCU processing Auto temperature compensation Pulse count optional Alarm output N.C./N.O. Optional LED ON&OFF optional High Density SMT Design, high EMI/RFI immunity | |
| FEATURES MCU processing 2Pet immunity White light filter Auto Temperature Compensation ,reducing false alarm LED ON&OFF Optional Alarm Duration Adjustable Adopted SMT, high EMI/RFI immunity | |
| FEATURES White light filter Auto Temperature Compensation ,reducing false alarm LED ON&OFF Optional Alarm Duration Adjustable Adopted SMT, high EMI/RFI immunity | |
| Detection distance:>8m Ambient light:<10Lux (Required for customer) Time-delay:5~450 sec (adjustable) | |
| Detection distance:12m(max) Ambient light:2~1000Lux (adjustable) Time-delay:5~480 sec (adjustable) | |
| Detection distance:12m(max) Ambient light:2~2000Lux (adjustable) Time-delay:5~480 sec (adjustable) | |
| Detection distance:12m Ambient light:<3~2000Lux (adjustable) Time-delay:5~450 sec (adjustable) | |
| Detection distance:5-10m(adjus table) Ambient light:2-2000Lux (adjustable) Time-delay:5~480 sec (adjustable) | |
| Detection distance:5~11m(adjus table) Ambient light:2~2000Lux (adjustable) Time-delay:5~480 sec (adjustable) | |
| Detection distance:5~12m(adjus table) Ambient light:2~2000Lux (adjustable) Time-delay:5~600 sec (adjustable) | |
| Detection distance:6m(low) 12m(high) Ambient light:<3~2000Lux (adjustable) Time-delay:5~450 sec (adjustable) | |
| Detection distance:8m(max) Time-delay:5~480 sec (adjustable) | |
| Detection distance:9m(max) Ambient light:2~1000Lux (adjustable) Time-delay:5~480 sec (adjustable) | |
| Operating voltage: DC6V |