Ningbo Best Group Co., Ltd. Barrier Terminal Block FBEA33

Description
CAPABILITY Rated��300V/30A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-18AWG Max. Torque Value��8kg/cm MATERIAL Housing��PC UL94V-2 Terminal: Zinc die casting or copper Alloy Screw��Steel��M5X8�� Ni-Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
Description
CAPABILITY Rated��300V/30A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-18AWG Max. Torque Value��8kg/cm MATERIAL Housing��PC UL94V-2 Terminal: Zinc die casting or copper Alloy Screw��Steel��M5X8�� Ni-Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Block - FBEA33 - Ningbo Best Group Co., Ltd.
315040, China
Barrier Terminal Block
FBEA33
Barrier Terminal Block FBEA33
CAPABILITY Rated��300V/30A Temp. Range��-40��~+110�� Withstand Voltage��AC2000V/Min Insulation Resistance��5000m��/ DC500V Wire Range��12-18AWG Max. Torque Value��8kg/cm MATERIAL Housing��PC UL94V-2 Terminal: Zinc die casting or copper Alloy Screw��Steel��M5X8�� Ni-Plated Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

CAPABILITY

  • Rated��300V/30A
  • Temp. Range��-40��~+110��
  • Withstand Voltage��AC2000V/Min
  • Insulation Resistance��5000m��/DC500V
  • Wire Range��12-18AWG
  • Max. Torque Value��8kg/cm

MATERIAL

  • Housing��PC UL94V-2
  • Terminal: Zinc die casting or copper Alloy
  • Screw��Steel��M5X8��Ni-Plated

Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould.

Fast is our principle,our normal delivery time as below:

  • Sample delivery date is 1-3days.
  • Production delivery time: 7-10days.
  • New product development: 15-20days

Our Advantages:

  1. Reliability production
  2. Famous brand "FBELE", best reputation
  3. Large production line
  4. Effective working team
  5. Aggressive price
  6. Constant new products
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Terminal Blocks
Product Number FBEA33
Product Name Barrier Terminal Block
Mounting Options PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
Contacts Pitch 11.00 mm (0.43 inches)
Unlock Full Specs
to access all available technical data