Ningbo Best Group Co., Ltd. PCB Terminal Block FB301R

Description
Rated Voltage:300V Rated Current:16A Contact Resistance:20mOhm Insulation Resistance:5000M/100 0V Withstand Voltage:AC1500V/1Min Wire Range:22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
Description
Rated Voltage:300V Rated Current:16A Contact Resistance:20mOhm Insulation Resistance:5000M/100 0V Withstand Voltage:AC1500V/1Min Wire Range:22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Block - FB301R - Ningbo Best Group Co., Ltd.
315040, China
PCB Terminal Block
FB301R
PCB Terminal Block FB301R
Rated Voltage:300V Rated Current:16A Contact Resistance:20mOhm Insulation Resistance:5000M/100 0V Withstand Voltage:AC1500V/1Min Wire Range:22-14AWG 2.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
  • Rated Voltage:300V
  • Rated Current:16A
  • Contact Resistance:20mOhm
  • Insulation Resistance:5000M/1000V
  • Withstand Voltage:AC1500V/1Min
  • Wire Range:22-14AWG 2.5mm2

Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould.

Fast is our principle,our normal delivery time as below:

  • Sample delivery date is 1-3days.
  • Production delivery time: 7-10days.
  • New product development: 15-20days

Our Advantages:

  1. Reliability production
  2. Famous brand "FBELE", best reputation
  3. Large production line
  4. Effective working team
  5. Aggressive price
  6. Constant new products
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Terminal Blocks
Product Number FB301R
Product Name PCB Terminal Block
Mounting Options PCB
Contacts Pitch 2.50 mm (0.10 inches)
North American 14 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - FTB-701-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers