Ningbo Best Group Co., Ltd. PCB Terminal Block FB126

Description
Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 26-14AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
Description
Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 26-14AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Block - FB126 - Ningbo Best Group Co., Ltd.
315040, China
PCB Terminal Block
FB126
PCB Terminal Block FB126
Rated Voltage: 300V Rated Current: 10A Contact Resistance: 20mOhm Insulation Resistance: 5000M/1000V Withstanding Voltage: AC1500V/1Min Wire Range: 26-14AWG 1.5mm2 Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
  • Rated Voltage: 300V
  • Rated Current: 10A
  • Contact Resistance: 20mOhm
  • Insulation Resistance: 5000M/1000V
  • Withstanding Voltage: AC1500V/1Min
  • Wire Range: 26-14AWG 1.5mm2

Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould.

Fast is our principle,our normal delivery time as below:

  • Sample delivery date is 1-3days.
  • Production delivery time: 7-10days.
  • New product development: 15-20days

Our Advantages:

  1. Reliability production
  2. Famous brand "FBELE", best reputation
  3. Large production line
  4. Effective working team
  5. Aggressive price
  6. Constant new products
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Terminal Blocks
Product Number FB126
Product Name PCB Terminal Block
Mounting Options PCB
Termination Options Screw Clamp
Contacts Pitch 5.00 mm (0.20 inches)
North American 14 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
High and Medium-Power Terminal Blocks - HP-RTG-C - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature)
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Disconnect terminal block for test and measurement - 2002-1972/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details